Nitro 5 AMD

Watch Video
Go full throttle with the Acer Nitro 5 AMD Ryzen™ 6000 Series gaming laptop in either 15 or 17 inch models – whether using it as a laptop for casual gaming or ranking up online.

Dominating Specs

Reign over the game world with the combined power of an AMD Ryzen™ 6000 Series processor1 and up to NVIDIA® GeForce RTX™ 3070 Ti graphics (fully optimized for maximum MGP). Configure your laptop for maximum speed and massive storage with two slots for M.2 PCIe and up to 32GB of DDR5 48001 RAM.

Microsoft®

Windows 11 Home

Operating System

AMD

Ryzen™ 6000

Series Processors1

Up to

GeForce RTX™ 3070 Ti

Laptop GPU1

RAM / SSD

32GB / 1TB

DDR5 48001 / M.2 PCIe Gen 4

AMD Unleashes Pure Gaming Adrenaline

Built using the latest breakthrough 6nm processor technology, AMD Ryzen™ 6000 Series Processors are the most advanced laptop processors in the world, designed to deliver incredible performance while remaining cool and quiet.

Up to

8 Cores

 

Up to

16 THREADS

 

NVIDIA® GeForce RTX™ 30 Series Graphics

The latest graphics are powered by NVIDIA’s 2nd Gen RTX Ampere architecture to give you the most realistic ray-traced graphics and cutting-edge AI features like NVIDIA DLSS. New Max-Q technologies also utilize AI to enable thin, high performance laptops that are faster and better than ever.

Boost Performance with AI

NVIDIA DLSS gives games a speed boost with uncompromised image quality. Crank up the settings and resolution for an even better visual experience.

More Immersive Experiences

Ray Tracing is the holy grail of graphics. It simulates how light behaves in the real-world to produce the most realistic and immersive graphics.

Optimized Power and Performance

NVIDIA Max-Q is a suite of technologies powered by AI that optimize laptops to deliver high performance in thin form factors.

Picture-Perfect. Furiously Fast.

Everything looks better in QHD with AMD FreeSync™ Premium keeping those frames tight and in-sync. The lightning-quick 165Hz refresh rate and 3ms2 response time guarantee your game sessions will be fluid, unbroken and unmatched.

15.6 / 17.3-inch

Screen Size

QHD1

2560 X14401

165Hz1 / 3ms2

Refresh / Response

AMD FreeSync™ Premium

Technology

MUX ON, MUX OFF1

With the included MUX switch technology you can disable the integrated graphics for an increase in performance in games at the expense of battery life.

Chilled to Perfection

The newly refined chassis comes with a few extra tricks up its sleeve in the form of dual- fan cooling, dual-intakes (top and bottom), and a quad-exhaust port design. For extra control, pop open the NitroSense utility app and take command over fan speeds, lighting, and more.

Dual-fan Cooling

 

Quad-Exhaust

 

Upper-Air Intake

 

NitroSense

 

The Key to Victory

Spice things up with the 4-zone1 RGB keyboard1 and take command of the inner workings of the laptop via the dedicated NitroSense Key. The WASD and arrow keys are also highlighted for easy visibility for those clutch moments.

Breaking the Sound Barrier

Better audio delivers a competitive edge as well as a more immersive experience through dual 2W speakers. With DTS:X® Ultra, sounds are clear and can be delivered in a 3D spatial soundscape, allowing you to hear where your opponents are coming from with pinpoint precision.

Killer Connectivity

With the Intel® Killer E2600 Ethernet Controller and Wi-Fi 6E1 connectivity, you have all the tools you need to clear out the online competition.

Intel®

Killer™ E2600

2.5G Ethernet

Qualcomm1

Wi-Fi 6E1

6GHz Band

Ports Aplenty

Plug all your peripherals into the full range of ports, including HDMI 2.1, the new, powerful USB4™, and the latest USB 3.2 standard with Gen1 and 2 support.

HDMI 2.1

High-speed

USB 3.2 Gen 1

SuperSpeed USB 5Gb/s

USB 3.2 Gen 2 Type-A

10Gb/s + Offline Charge

USB4™

Gen 2x2

Tournament

Conquer esports tournaments and be the champion

Course

Level up with exclusive courses and all-round stats

Community

Team with prodigies and veterans to create legacies

Intel ® technologies’ features and benefits depend on system configuration and may require enabled hardware, software or service activation. Performance varies depending on system configuration. No product or component can be absolutely secure.
© 2022 NVIDIA, the NVIDIA logo, and Ampere Architecture, DLSS, GeForce RTX, and Max-Q Technologies are trademarks and/or registered trademarks of NVIDIA Corporation in the U.S. and other countries.
1 Specifications may vary depending on model and/or region. All models subject to availability.
2 Non-native response time. Achieved via LCD Overdrive.

Sale subject to Limited Warranty and Terms & Conditions agreement. All offers subject to change without notice or obligation and may not be available at all retail locations. Prices listed are manufacturer suggested retail prices and may vary by retail location. Applicable taxes extra. Not responsible for pricing or other typographical errors.