The powerful, portable USB4 dock.

Designed exclusively for Surface, the innovative MD125U4 USB4 Portable Docking Station seizes the power of USB4 technology to maximize productivity, reduce travel bulk, and help you get the most from your Surface—while at your desk or on the go. With all the power of USB4, including Dual 4K support, up to 40Gbps upstream speed, and up to 100W power pass-through, the MD125U4 maximizes your productivity anywhere. An ideal choice for hybrid workers who want to travel with less weight and clutter, power pass-through eliminates the need to travel with an additional power brick, and a variety of productivity ports eliminates the need for additional adapters. At your desk or on the go, the MD125U4 is the perfect mobile dock for your Surface.

  • Built in collaboration with Microsoft to maximize USB4 technology for Surface
  • Supports USB4, Thunderbolt 3, Thunderbolt 4, and USB-C 3.2 devices
  • Two HDMI 2.1 ports deliver up to 4K @ 120Hz for dual monitors
  • Powered by Surface’s USB-C power adapter—or Surface battery when traveling
  • One USB-C 3.2 Gen2 port, two USB-A 3.2 Gen2 ports, and one 2.5Gbps Ethernet port
  • Easily fits into your backpack for productivity on the go
  • Soft fabric design complements your workspace