ASUS ExpertBook B5

Portable power for business on the go


  • Windows 11 Pro for business
  • Up to 12th gen Intel® Core™ i7 vPro processor
  • Dual-fan design for cool-to-touch typing experience with enhanced performance
  • 16” display with 1.4 kg thin-and-light design for expansive on-the-go productivity
  • All-day battery
  • Immersive work experience with 16:10 display
  • Enterprise-grade security features
  • US military grade standard tested for robust durability

Portable power for business on the go

ASUS ExpertBook B5 is built for business success in style, with precision-crafted chassis that pushes the limit of lightness. It’s set for serious travel with amazing all-day battery life, and is engineered with many cutting-edge technologies to improve your on-the-go work efficiency. These include an up to 12th Gen Intel ®  Core ™  processor with Intel ®  Arc ™  A350M discrete graphics, AI-powered noise cancelation, and dual-SSD RAID support. ExpertBook B5 is also packed with features to protect your privacy and business data, including a built-in fingerprint sensor and TPM 2.0 chip.

Get the job done, effortlessly

To make light work of all your business tasks, ExpertBook B5 is powered by an up to 12th Gen Intel Core i7 vPro ®  processor with the option of the Intel ®  Arc ™  A350M discrete graphics. It also features two SSDs to provide huge up to 2 TB capacity and supports the RAID technology 2  for improved data reliability or faster operation. In addition, with its dual-fan design, ExpertBook B5 delivers quiet, cool and powerful computing and graphical performance with enterprise-grade manageability.

Brilliant portability

ExpertBook B5 is designed to be your best portable partner. Crafted with magnesium-aluminum alloy and pure aluminum, this 16-inch laptop weighs only 1.4 kg 4  while providing up to 13 hours of battery life 5  on a single charge. With the long battery life and fast-charging design, you’ll be ready for productivity in or out of the office.