The Thunderbolt Certified 16-in-1 Quad docking station from Plugable delivers peak performance. The innovation starts with our display connections. Connect your 4K screens through 2x HDMI ports and 2x DisplayPort ports — a rare level of display flexibility in a Thunderbolt dock.
Windows computers can connect up to 4x screens at 4K 60Hz (2x HDMI, 2x DisplayPort).
2x 4K 60Hz on Mac (Intel, M1 Pro/Max CPU).
1X on M1 and M2 Mac.
USB Power Delivery is up to 100W (98W certified). Don't need that much? It adjusts and only sends the optimal wattage.
2x HDMI, 2x DisplayPort
1x Thunderbolt 4
1x USB-C (10Gbps), 3x USB (10Gbps)
2x USB (5Gbps), 1x USB 2.0
SD, microSD, Audio In/Out, Gigabit Ethernet
The TBT4-UDZ is compatible with *Windows 10 and later and **macOS 11+. Connected through Thunderbolt 4, Thunderbolt 3, USB4, and USB-C.