ViewSonic LS610WH 4000 Lumens WXGA LED Projector with H/V Keystone, 4 Corner Adjustment and LAN Control for Home and Office

Featuring 1280x800 WXGA resolution and 4,000 ANSI lumens of brightness, the ViewSonic ® LS610WH is a lamp-free LED projector ideal for business and education. With 3rd generation LED technology, the LS610WH eliminates the need to continuously swap out bulbs and dispose of toxic chemicals. In addition, an IP5X sealed optical engine prevents dust and moisture from entering the projector, ensuring impeccable image quality and a long maintenance-free lifespan of up to 30,000 hours.* An automatic on/off feature delivers efficiency and power savings, while 360° tilt angle projection delivers flexible setup in small- to medium-sized meeting rooms and classrooms. Whether for business or education, the ViewSonic LS610WH LED projector provides a picture-perfect presentation every time. *Lightsource lifespan may vary based on actual usage and other factors.

  • VERSATILE PROJECTOR: High brightness 4000 Lumens WUXGA LED projector with advanced visual features
  • EXTENDED LIFESPAN: Latest LED technology provides an extended lifespan of up to 30,000 hours
  • EASY SETUP: 1.2x optical zoom, 4 corner adjustment, and a 40degree H/V keystone and 360 degree projection
  • AUTO POWER ON/OFF: This projector can be configured to automatically turn on and off
  • LAN CONTROL: Schedule, and manage the projector remotely with Crestron, AMX, Extron, PJ Link, ATEN, and ViewSonic’s vController
  • FLEXIBLE CONNECTIVITY: Supports most media players, PCs, Macs, and mobile devices with inputs such as HDMI, USB, Ethernet LAN

Advanced LED Light Source

This projector uses the latest solid-state LED technology that is both mercury-free and lamp-free, offering a greener, filter-free projector solution. The LED light source provides over 30,000 hours of usage* while consuming less than half the power of a typical LCD TV, thereby lowering your total cost of ownership.

*Lightsource lifespan may vary based on actual usage and other factors.

Bright Images in Any Environment

Packed with 4,000 ANSI lumens and a high contrast ratio, this projector produces clear images even in ambient light conditions.

Wide Color Gamut

ViewSonic’s exclusive color technology delivers a wide gamut of true-to-life colors that will impress any audience.

Convenient Auto Power On/Off

This projector can be configured to automatically turn on for quick and easy startup whenever an active video input is detected. Conversely, when no signal is present, the projector will automatically power off after a user-defined amount of time.

360-Degree Orientation

The projector can be installed in nearly any position, at any angle from floor to ceiling, making any surface a projection surface. Ideal for retail environments, the projector can be pointed straight down at the floor for creative marketing that leads your customers directly to your products.

Comprehensive LAN Control

This projector comes equipped with Crestron, AMX, Extron and ViewSonic vController, which are all easy-to-use network management tools.

ViewSonic LS500/550/510/560/610 Series - Product Feature Video | Luminous Superior Series

Luminous Superior Series is ViewSonic’s lamp-free high brightness projector for business and education. Adopting industry-leading 3rd generation LED technology, the series delivers up to 4,000 ANSI Lumens while eliminating the use of toxic mercury, reducing the cost and effort of frequent lamp replacement and lowering the total cost of ownership. The lamp-free light source offers enhanced sustainability for a greener environment while delivering a wider color gamut for bright and vivid images in a meeting room, classroom, or any other environment. The series boasts efficiency of use with instant power on/off, easy image adjustment with H/V keystone and 4 corner adjustment, and 360° tilt angle projection for flexible applications. Moreover, its comprehensive LAN control eases multiple device management and is compatible with Crestron, AMX, Extron, PJ Link, ATEN, and ViewSonic’s vController.