The powerful, portable USB4 dock.

Pioneering innovation with one of the first mobile USB4 docking stations, Kensington proudly presents the MD120U4 USB4 Portable Docking Station. It delivers all the power of USB4, including Dual 4K* support, up to 40Gbps upstream speed, and up to 100W power pass-through — in a solution designed to support numerous devices and operating systems. An ideal choice for hybrid workers who want to travel with less weight and clutter, power pass-through eliminates the need to travel with an additional power brick, and a variety of productivity ports eliminates the need for additional adapters. Includes two HDMI ports, one USB-C port, two USB-A ports, and a 2.5Gbps Ethernet port for productivity anywhere.

*Dual 4K not applicable to all devices. Single monitor only for MacBook up to 4K @ 60Hz, and up to 2K @ 60Hz for iPads and Samsung DeX enabled devices (resolution may vary based on device).

  • Universal compatibility
  • Maximizes video output
  • Up to 100W power pass-through
  • Productivity ports
  • Sleek, compact design
  • Cable storage clips