Perform 45

Engineered to make light work of long shifts

Own the retail floor

Retail store associates are the glue that holds the whole operation together. Missing stock? You’re there. Spillage? No stress. The last size 8 is on the mannequin? Not for long.

You're the customers' real heroes. We're just here to take care of the tech.

Service with a smile

From the shop floor, to the checkout, to the stockroom, the last thing you want is a heavy headsetweighing you down. Perform 45 is designed to be different.

Firstly, it fits perfectly and discreetly around whichever ear you prefer, so you always lookapproachable to customers. It comes with three sizes of EarGels™, to find your perfect fit, and sinceit only weighs 18g, it’ll help you make light work of even the longest shifts.

One time only

9 out of 10 retail store associates say noise is a constant challenge. The advanced ultra-noise-cancelling microphone in Perform 45 removes up to 80% of background noise from your side, so yourcolleagues will hear you right the first time - no need to keep repeating yourself.

And because great communication goes both ways, the speaker is optimized for speech clarity. So you’ll hear them, too.

With Push-to-Talk*, you can literally just push a button on your headset and, well, talk. And so can your colleagues. Allowing you to pull together as a team to deliver your best customer service.

It’s a bit like a walkie-talkie, except you don’t have to fumble around to get it out, leaving your hands free for other things. Oh, and you don’t have to say “Over”. Although you can if you want to, we suppose.

PUSH-TO-TALK

“Clean-up on aisle 5”

Unexpected afternoon rushes. ”Excuse me, do you have this in turquoise?” Toddlers with limited spatial awareness. There are probably lots of times every day where you need to speak to your colleagues now.

85% of retail workers say they lack the information to do their job effectively, while 73% say they have to pause or stop work on a regular basis to go looking for information that’s not readily available to them.

Perform 45 works with leading Push-to-Talk platforms, including Zebra Workforce Connect, right out of the box.

DURABLE, INTUITIVE DESIGN

Easy to use. Easy to clean. Easy to love.

We’ve optimized the design of Perform 45 to make it super-simple to get started and even easier to use. Minimal button interactions and intuitive placement mean you’re not fumbling around for the right button when it matters. And because retail stores are full of high-touch surfaces like shopping carts and stair rails, we made sure you can easily sanitize it to avoid germs and stay safe. We made it durable too, with IP54-rated protection from dust and water, and an extended warranty. All you have to do is enjoy using it. And we made that easy too.

BATTERY & WIRELESS RANGE

A dependable colleague

For such a little headset, the battery in Perform 45 is pretty impressive. You’ll get up to 20 hours ofPush-to-Talk usage out of it, so you can stay connected with your colleagues throughout your shift, orup to 8 hours if you’re just using it for calls. And for those “let me just show you where to find that” moments, 100m / 300ft of wireless rangemeans you can leave your device at the checkout while you help out your customer, without worryingabout losing connection. Up to 20hof Push-to-Talk usage Up to 300ftwireless range

FACE2FACE MODE

Full focus on the customer

As customer service expectations increase, helping customers can be tricky. So you probably don’t want your co-workers’ Push-to-Talk messages distracting you.

When you activate Face2Face mode - by lifting up the microphone boom arm on Perform 45 - it’llinstantly mute all incoming audio, letting you offer customers your undivided attention. Then, whenyou’re ready to speak to colleagues again, you just need to pull it back down.