Transferring files from your old computer to your new computer has traditionally been measured in hours. And depending on the size of the transfer, it could easily take longer still.

With the new Thunderbolt Transfer Cable from Plugable (TBT-TRAN), you can transfer the contents of one computer to another at the fastest possible speeds. That means 1TB of data can move between computers in minutes rather than hours.

A Faster Option

Let’s take a look at a couple of ways you can transfer files. Cloud Storage is a popular option. You simply upload everything to a service like Google Drive or OneDrive.

Depending on your connection to the World Wide Web, that’s going to take somewhere between several hours and the entire day. Everything uploaded? Great, now you’re ready to download to the new computer. Hopefully you planned accordingly, because you’re looking at another large chunk of your day dedicated to the task.

Using an external hard drive is a fine route to take. Of course, if you don’t already have a drive large enough to hold all of your data in one go, things can get complicated. And even if you do have a big enough drive, you’re still spending a lot of time waiting around. Cable transfer really is the most efficient way to get everything moved over.

Everything You Need

If it was as easy as just tethering two computers with a cord, then just any old cord would do. But the cable only dictates the speed at which the data can flow. And while a well-built Thunderbolt cable is your fastest bet, you still need a software solution. The Plugable TBT-TRAN comes bundled with a license for Easy Computer Sync software by Bravura.

With Easy Computer Sync, and the included Thunderbolt data transfer cable pc to pc, securely transfer your important files between two Thunderbolt 3 / 4 or USB4-equipped Windows computers.

Designed with the professional user in mind, TBT-TRAN keeps things simple and at hand. No external hard drive necessary, no internet connection needed (after software download).

And because the transfer cable is intended to be used in enterprise environments, there is no limit to the amount of data, or the number of machines you can use it with. You’ll even find the product key attached directly to the cable so it is always available when setting up a new computer.



Compatibility

If you have two Windows computers with any combination of Thunderbolt 4, Thunderbolt 3, or USB4 ports, you can transfer files between them. Just be sure you have the latest update/version of Windows 10 or 11.

Not compatible with USB-C ports without Thunderbolt or USB 2.0/3.0 ports.

And, while the TBT-TRAN is more than just a Thunderbolt cable, when you aren’t using it to transfer files between computers, you can still use it as just a Thunderbolt cable (40 Gbps).