TRENDnet’s 2-Port Industrial Outdoor Gigabit PoE++ Extender, model TI-BE200, takes a single PoE++ (90W) connection and extends it an additional 100 meters (328 ft.) for up to two PoE+ devices. The industrial outdoor PoE++ extender auto-detects a PoE (15.4W), PoE+ (30W), or PoE++ (60W) signal, and extends it for a total distance of up to 200 meters (656 ft.) from the PoE source. Daisy chain up to four outdoor PoE++ extenders together for a total PoE network extension of up to 500 meters (1,640 ft.). This industrial PoE++ extender features a single PoE++ input port and two PoE+ output ports encased in an IP67 weather rated housing.
* Each additional extender added to the daisy chain will decrease the overall available PoE budget.
** To obtain the maximum PoE budget of 60W, the outdoor PoE++ extender must be powered by a 90W PoE++ device.