.
TRENDnet’s Multi-Gigabit Web Smart Switch series offers advanced L2+ features with enhanced traffic management controls to
meet the evolving demands of today’s SMB networks. These rack-mountable IPv6-ready managed switches each come with an
intuitive web-based interface. Advanced managed switch features include LACP to increase bandwidth between switches by
grouping ports together, VLANs for segmenting and isolating virtual LAN groups, QoS for traffic prioritization, port bandwidth controls,
and SNMP monitoring, making these 2.5G managed switches with 10G SFP+ slots powerful solutions for any SMB network. Improve
voice performance by isolating and prioritizing VoIP traffic from normal data traffic with an easy-to-use voice VLAN feature.
These multi-gigabit managed switches come equipped with 2.5GBASE-T RJ-45 ports that provide higher gigabit speeds capable of
up to 2.5Gbps over your existing Cat5e or better cabling. The multi-gig managed switches also each offer two dedicated 10G SFP+
slots for high-speed network connections, providing a cost-effective solution in adding 10G link capability to an SMB network. The
design of the switches lowers energy consumption and eliminates distracting operating noise. TRENDnet’s reliable 2.5G managed
switches with 10G SFP+ slots offer cost-effective solutions to increase your network’s throughput.
Provides an easy-to-use web-based GUI management for reduced switch configuration complexity and offers a combination of SMB management features for easy deployment.
• DEVICE INTERFACE: 8 x 2.5GBASE-T ports (100Mbps/1Gbps/2.5Gbps); 2 x 10G SFP+ Slots; LED Indicators; Metal Housing
• 2.5G PORTS: This 10 Port Multi-Gig Ethernet switch is equipped with eight 2.5GBASE-T RJ-45 ports that provide multi-gigabit
speeds capable of up to 2.5Gbps over existing Cat5e or better cabling.
• 10G SFP+ SLOTS: The managed switch offers two 10G SFP+ slots for high-speed network connections providing a costeffective solution in adding 10G link capability.
• EASY INSTALLATION: No configuration needed, simply connect network devices to the Gigabit Ethernet switch
• SWITCHING CAPACITY: 80Gbps switching capacity
• TRAFFIC MANAGEMENT: A broad range of network configurations are supported by: 802.3ad link aggregation, Asymmetric
VLAN, 802.1Q VLAN, Voice VLAN, RSTP, MSTP, Loopback Detection, GVRP, 802.1p Class of Service (CoS), port bandwidth
management, and QoS queue scheduling
• WEB SMART MANAGEMENT: Provides an easy-to-use web-based GUI management for reduced switch configuration
complexity and offers a combination of SMB management features for easy deployment.
• ACCESS CONTROL: Features such as ACL, SSL, MAC/port filtering, 802.1X, TACACS+, and RADIUS are compatible with
layered access controls
• COMPATABILITY: 2.5G ports are backwards compatible with 100/1000Mbps devices
• INTEGRATION FLEXIBILITY: Managed features include access control lists, VLAN, IGMP snooping, QoS, RMON, SNMP trap,
and syslog for monitoring and flexible network integration.
• COMPLIANCE: IEEE 802.3bz (2.5G) compliant; IEEE 802.3ae (SFP+) compliant
No configuration needed, simply
connect network devices to the
2.5G Ethernet switch
This switch supports IPv6
configuration and IPv6 neighbor
discovery
A convenient cable diagnostic test
and traffic statistics aid in network
troubleshooting
LED indicators on this multi-gig
switch conveys port status
Features such as ACL, SSL, MAC/
port filtering, 802.1X, TACACS+,
and RADIUS are compatible with
layered access controls
RMON, SNMP, SNMP Trap, and
Port Mirroring support administrator
monitoring solutions
Sturdy metal housing
Sends larger packets, or Jumbo
Frames (up to 10KB) for increased
performance
Integration Flexibility
Managed features include access
control lists, VLAN, IGMP snooping,
QoS, RMON, SNMP trap, and
syslog for monitoring and flexible
network integration.
Traffic Management
A broad range of network
configurations are supported by:
802.3ad link aggregation,
Asymmetric VLAN, 802.1Q VLAN,
Voice VLAN, RSTP, MSTP,
Loopback Detection, GVRP, 802.1p
Class of Service (CoS), port
bandwidth management, and QoS
queue scheduling