TRENDnet 12-Port 10G Web Smart Switch, 8 x 10G RJ-45 Ports, 4 x SFP+ Slots, VLAN, QoS, LACP, and IPv6 Support, Web Smart Management, Rack Mountable Housing, Lifetime Protection, Black, TEG-7124WS

TRENDnet’s 10G Web Smart Switch, model TEG-7124WS offers advanced traffic management controls to meet the evolving demands of SMB networks. This rack mountable IPv6-ready managed switch comes with an intuitive web-based interface. Advanced managed switch features include LACP to increase bandwidth between switches by grouping ports together, VLANs for segmenting and isolating virtual LAN groups, QoS for traffic prioritization, port bandwidth controls, and SNMP monitoring, making this a powerful solution for any SMB network. Improve voice performance by isolating and prioritizing VoIP traffic from normal data traffic with an easy-to-use voice VLAN feature. TEG-7124WS Free up router resources by offloading routing processes to this managed switch by using the L2+ IPv4/IPv6 static routing feature to efficiently route traffic at the switch level. The dynamic ARP inspection feature helps protect connected devices from man-in-the middle attacks by discarding malicious and invalid ARP packets. Take advantage of the available multicast and IGMP/MLD snooping features to optimize IP surveillance system performance and minimize network traffic. TRENDnet’s 10G web smart managed switch also features eight 10GBASE-T Ethernet ports, and four 10G SFP+ slots for high-speed network uplinks or downlink NAS/access server connections providing a cost-effective solution in adding 10G link capability to an SMB network.

High-Speed 10GBASE-T and 10G SFP+


Offers eight 10GBASE-T Ethernet ports, and four 10G SFP+ slots for high-speed network uplinks or downlink NAS/access server connections providing a cost-effective solution in adding 10G link capability to an SMB network.

Integration Flexibility


Managed features include access control lists, VLAN, IGMP snooping, QoS, RMON, SNMP trap, and syslog for monitoring and flexible network integration

Web Smart Management


Provides an easy-to-use web-based GUI management for reduced switch configuration complexity and offers a combination of SMB management features for easy deployment.

NETWORKING SOLUTION

12-Port 10G Web Smart Switch

  • 8 x 10G ports
  • 4 x SFP+ slots
  • Supports 10M/100M/1G/2.5G/5G/10G link speeds
  • Easy-to-use web-based management interface
  • Supports IPv6, LACP, VLAN, QoS, and IGMP Snooping
  • Bandwidth control per port
  • Private and Voice VLAN support
  • 240Gbps switching capacity
  • IEEE 802.1p QoS with queue scheduling support
  • 1U 19” rack mountable metal housing
  • NDAA / TAA compliant (U.S. and Canada only)

FEATURES

Monitoring
RMON, SNMP, SNMP Trap, and
Port Mirroring support administrator
monitoring solutions

Access Control
Features such as ACL, SSL, MAC/
port filtering, 802.1X, TACACS+,
and RADIUS are compatible with
layered access controls

Troubleshooting
A convenient cable diagnostic test
and traffic statistics aid in network
troubleshooting

Hardware Design

Provides eight 10G ports, four 10G
SFP+ slots, a 240Gbps switching
capacity, a built-in power supply,
and rackmount brackets

IPv6 Ready
This switch supports IPv6
configuration and IPv6 neighbor
discovery

Traffic Management
A broad range of network
configurations are supported by:
802.3ad link aggregation,
Asymmetric VLAN, 802.1Q VLAN,
Voice VLAN, RSTP, MSTP,
Loopback Detection, GVRP, 802.1p
Class of Service (CoS), port
bandwidth management, and QoS
queue scheduling