Cooler, More Efficient Laptop Charging
With two USB-C® and two USB-A ports, power up to four devices at once with the Targus® 100W GaN Wall Charger. GaN semiconductor technology is smaller, charges faster, and charges more efficiently than traditional silicon-based chargers.
FEATURES
• GaN technology for more efficient and safer changing
• Fast charge up to 4 devices simultaneously - from laptops to smartphones
• Smart PPS protocol works with your device to aid battery longevity
• Universal device compatibility with 2 x USB-C® PD ports & 2 x USB-A ports
• Travel-friendly with interchangeable global plugs (works in over 140 countries across the
world)
• USB PD and PPS protocol plus Targus® quality ensures reliability and safety
• Compliant with global power safety certifications
Overview
Count on high power delivery that lasts longer than traditional chargers with the Targus® 100W GaN Wall Charger. Powered by effective GaN technology, this charger packs a powerful punch with 4 ports — 2 USB-C® (with a single port use up to 100W) and 2 USB-A with quick-charge capabilities supporting up to 18W — so you could essentially charge your work laptop, personal laptop, phone, and tablet at the same time. GaN charging is more efficient in power transfer, so it uses less energy and disperses less heat as it works. This means cooler and safer charging for you. Like all Targus products, this charger passes strict quality and safety standards and meets UL requirements.
Whether you’re working at the office, the lobby, or in the airport lounge, it’s essential to be charged up for the journey. This charger is travel-friendly and comes with interchangeable plugs compatible with power outlets in over 140 countries in the Americas, Asia, Europe, and Australia. From its lightweight structure and slim, compact design, the charger won’t take up prime real estate in your space. Its US plug has foldable prongs making it easy to slip into your briefcase or backpack on-the-go.
A modern alternative to traditional chargers, Gallium Nitride chargers don’t require as many components so they’re smaller and more efficient at transferring power, passing a high amount of wattage for longer durations. Not only are GaN chargers more compact and lighter in weight, but they produce less heat and run cooler than their silicon counterparts.
This charger is designed with protection from over-charging, over-voltage, over-current, and over-heating so you can charge your devices without worry. All Targus products pass third party compliance testing and have a fire-retardant rating which meets UL requirements.
Wherever your travels take you — whether for business or leisure — you can power up your devices virtually anywhere with the interchangeable pin converters and worldwide universal 100V–240V voltage. Plugs are compatible in 140+ countries in the Americas, Europe, Asia, and Australia.