The USB hub features a Gigabit Ethernet adapter. The Ethernet controller is compatible with the IEEE 802.3u/ab standards and supports Wake-on-LAN (WoL), Jumbo Frames, and V-LAN Tagging.
The network adapter enhances laptop network reliability, security, and performance, by utilizing wired 10/100/1000Mbps Ethernet.
The 3-port USB 3.2 Gen 1 (5Gbps) Hub adds three USB-A ports by connecting to a single USB-C port. The USB hub is backward compatible with USB 2.0 (480Mbps) devices, ensuring support for a wide range of modern and legacy USB peripherals (e.g., external storage devices, thumb drives, HDDs/SSDs, HD cameras, mice, keyboards, webcams, and audio headsets).
The USB Hub is bus-powered. It draws up to 15W of power from the USB-C host computer. Each downstream USB-A port is capable of providing up to 4.5W (5V/0.9A) of power to the connected peripherals. For added protection to connected USB devices, the USB ports feature Overcurrent Protection (OCP).
This device is compatible with all major operating systems, including Windows, macOS, ChromeOS, iPadOS, and Android. The Hub is automatically detected and configured upon connection to a host computer. This ensures automatic installation and setting configuration with any USB-C laptop, including Thunderbolt 3, Thunderbolt 4 and USB4 computers such as Apple MacBook (Intel/M1/M2), Lenovo X1 Carbon and Dell XPS.
The built-in extra long 1 ft. (30 cm) USB-C host cable ensures easy setup and reduces connector strain on 2-in-1 devices such as the Surface Pro 7, iPad Pro and HP Elite X2.
Developed to improve performance and security, StarTech.com Connectivity Tools is the only software suite on the market that is compatible with a wide variety of IT connectivity accessories. The software suite includes: