TRENDnet’s 2-Port Industrial Outdoor Gigabit PoE Extender, model TI-BEP200, takes a single PoE++ (90W) connection and extends it an additional 100 meters (328 ft.) for up to two PoE devices. It auto-detects a PoE (15.4W), PoE+ (30W), or PoE+ (60W) signal, and extends it for a total distance of up to 200 meters (656 ft.) from the PoE source. Daisy chain up to 4 units for a total PoE network extension of up to 500 meters (1,640 ft.). This outdoor PoE extender features a single PoE++ input port, and one PoE+ and one Passive PoE output ports.

PoE Power


Extends a PoE++ (90W) connection up to 100 meters (328 ft.) to PoE (15.4W), PoE+ (30W), and Passive PoE (24-48V) devices. **

Gigabit Ports

Features one gigabit PoE++ input port and two gigabit PoE output ports that extend a single PoE++ connection an additional 100 meters (328 ft.) to two PoE devices.

Outdoor Rated


Built for outdoor and industrial environments, with an IP67 weather rated metal housing and an operating temperature range of -40°– 75° C (-40° – 167° F).

Extension Distance


Extends a PoE, PoE+, or Passive PoE network connection an additional 100 meters for a total distance of up to 200 meters (656 ft.) from the PoE source

Daisy Chain


Connect up to 4 units for a PoE network extension of up to 500m (1,640 ft.)*

PoE Powered


No external power required—saves installation time and cost

* Each additional extender added to the daisy chain will decrease the overall available PoE budget.

** To obtain the maximum PoE budget of 60W, the PoE extender must be powered by a 90W PoE++ device.