Streamline your presentations, enhance collaboration, and succeed with the ViewSonic CDE7530 digital display. Whether your employees are in office or working remotely, they will enjoy fast and easy ways to communicate thanks to ViewBoard Cast™ screen sharing software and the myViewBoard ® Display app that allows up to four participants to connect and share content. For maximum visibility even in rooms with high ambient light, these displays offer stunning 4K Ultra HD resolution, high brightness and a 25% high haze anti-glare screen. What’s more, these all-in-one displays simplify installation and maintenance thanks to a powerful secured embedded platform that delivers smooth content playback without the need for a PC or media player.
Connect wirelessly through your network or directly to the display. Use the ViewBoard Cast™ screen sharing software along with the web-based myViewBoard ® Display app to allow up to four participants (on-site and remote) to connect and share their content regardless of what OS platform they are using (Windows, MacOS, Chrome OS, Android, iOS). In addition, AirPlay, Miracast and the optional ViewBoard Cast button all offer wireless and software-less casting options.
These displays are Crestron Connected® as well as Extron and AMX certified for seamless integration. Network admins are always in control with the ability to send control signals such as on/off, switch inputs, push firmware and security updates, and get status from the display.
For IT admins, it’s tough managing the hundreds of devices and displays that live on the network. Now with myViewBoard Manager, an easy-to-use web-based application, IT can securely set up, manage and maintain all of the displays from a centralized dashboard.
myViewBoard™ Display is a cloud-based and client-free app that allows you to share your screen from anywhere in the world without having to worry about installing additional software. Alternatively, ViewBoard Cast™ enables content to be streamed from mobile devices directly onto the display via local area networks, and includes touchback and split screen features.
With 4K resolution, high brightness and 25% high haze anti-glare glass treatment, these displays deliver bright, clear and sharp images in any indoor environment.
This display can execute several tasks at once while providing smooth content playback without the need for a PC or media player. The embedded SoC provides PC-like performance and power to run apps, while hardened custom Android OS firmware protects the display from viruses and security breaches by preventing unknown sources to be installed on the system.
With landscape or portrait mode options, a uniform bezel width, HDMI in and HDMI out for up to 9-screen tiling (ex 1x2, 2x2, 3x2, 4x2, 3x3, 1x9, etc.) without an external HDMI matrix, this display delivers versatile video wall configuration out-of-the-box.
Picture in Picture (PiP) and Picture by Picture (PBP) options allow up to two independent sources to run at the same time.
Enjoy a cloud-based 30-day trial service subscription from ViewSonic's content management software, powered by Revel Digital platform. This allows you to instantly transfer multimedia from any HTML5 browser-based device to the display no matter where you are. Works with optional ViewSonic Signage Manager CMS (SW-216) for local content push with perpetual license.
Have peace of mind in the quality and reliability of your ViewSonic display—backed by one of the industry’s best pixel performance policies and a 3-year limited warranty with onsite service.