ViewSonic CDE5530 55" 4K UHD Wireless Presentation Display 24/7 Commercial Display with Portrait Landscape, HDMI, USB, USB C, Wifi/BT Slot, RJ45 and RS232

Streamline your presentations, enhance collaboration, and succeed with the ViewSonic CDE5530 digital display. Whether your employees are in office or working remotely, they will enjoy fast and easy ways to communicate thanks to ViewBoard Cast™ screen sharing software and the myViewBoard ® Display app that allows up to four participants to connect and share content. For maximum visibility even in rooms with high ambient light, these displays offer stunning 4K Ultra HD resolution, high brightness and a 25% high haze anti-glare screen. What’s more, these all-in-one displays simplify installation and maintenance thanks to a powerful secured embedded platform that delivers smooth content playback without the need for a PC or media player.

  • ULTRA HD RESOLUTION: 55-inch 4K UHD (3840x2160p) 16:9 DLED backlight LCD head-only commercial display
  • POWERFUL SOC PLATFORM: All-in-one Android 11.0 platform delivers easy deployment, display management, and content pushing
  • FLEXIBLE INSTALLATION: With landscape or portrait mode options, a uniform bezel width, and tiling matrix with up to 9 displays (3x3 video wall configuration)
  • ADVANCED MULTI-SOURCE CAPABILITY: Picture in Picture (PiP) and Picture by Picture (PBP) options allow up to two independent sources to run at the same time.
  • INTEGRATED CONTENT MANAGEMENT SYSTEM: Works with optional ViewSonic Signage Manager CMS (SW-216) for local content push with perpetual license.
  • SIMPLE MAINTENANCE: Included vController software delivers local display management, while myViewBoard Manager delivers remote management
  • FLEXIBLE CONNECTIVITY: Versatile and convenient input options include LAN and optional Wi-Fi, HDMI 2.1, HDMI Out, HDMI-CEC, USB-C (65W PD), RS232, USB 2.0
  • INDUSTRY-LEADING WARRANTY: 3-year coverage and complimentary on-site service with access to our US-based customer service team
  • INCLUDED IN THE BOX: CDE5530 Display, Power Cable, Remote Control w/ batteries, Quick Start Guide, HDMI Cable, and RS232 Cable

Multiple Ways to Connect and Share

Connect wirelessly through your network or directly to the display. Use the ViewBoard Cast™ screen sharing software along with the web-based myViewBoard ® Display app to allow up to four participants (on-site and remote) to connect and share their content regardless of what OS platform they are using (Windows, MacOS, Chrome OS, Android, iOS). In addition, AirPlay, Miracast and the optional ViewBoard Cast button all offer wireless and software-less casting options.

AV Control System Interoperability

These displays are Crestron Connected® as well as Extron and AMX certified for seamless integration. Network admins are always in control with the ability to send control signals such as on/off, switch inputs, push firmware and security updates, and get status from the display.

Centralized Device Control Manager

For IT admins, it’s tough managing the hundreds of devices and displays that live on the network. Now with myViewBoard Manager, an easy-to-use web-based application, IT can securely set up, manage and maintain all of the displays from a centralized dashboard.

Easy Content Sharing

myViewBoard™ Display is a cloud-based and client-free app that allows you to share your screen from anywhere in the world without having to worry about installing additional software. Alternatively, ViewBoard Cast™ enables content to be streamed from mobile devices directly onto the display via local area networks, and includes touchback and split screen features.

Superb and Stunning Picture Quality

With 4K resolution, high brightness and 25% high haze anti-glare glass treatment, these displays deliver bright, clear and sharp images in any indoor environment.

Powerful Secured Embedded Platform

This display can execute several tasks at once while providing smooth content playback without the need for a PC or media player. The embedded SoC provides PC-like performance and power to run apps, while hardened custom Android OS firmware protects the display from viruses and security breaches by preventing unknown sources to be installed on the system.

Flexible Installation

With landscape or portrait mode options, a uniform bezel width, HDMI in and HDMI out for up to 9-screen tiling (ex 1x2, 2x2, 3x2, 4x2, 3x3, 1x9, etc.) without an external HDMI matrix, this display delivers versatile video wall configuration out-of-the-box.

Advanced Multi-Source Capability

Picture in Picture (PiP) and Picture by Picture (PBP) options allow up to two independent sources to run at the same time.

Integrated Content Management System

Enjoy a cloud-based 30-day trial service subscription from ViewSonic's content management software, powered by Revel Digital platform. This allows you to instantly transfer multimedia from any HTML5 browser-based device to the display no matter where you are. Works with optional ViewSonic Signage Manager CMS (SW-216) for local content push with perpetual license.

3-Year Limited Warranty

Have peace of mind in the quality and reliability of your ViewSonic display—backed by one of the industry’s best pixel performance policies and a 3-year limited warranty with onsite service.