ASUS Chromebook Flip CR1 is geared to unleash student creativity and potential with robust and attentive design. The ruggedized construction endures the stresses and strains of everyday use and ASUS Antibacterial Guard 1 protects student from harmful organisms in the classroom or outdoors. Featuring an easy-to-service modular design and zero-touch enrollment in IT networks, Flip CR1 is also a smart investment for education environments of all types. It supports up to WiFi 6 and 4G LTE 2 for fast connectivity, has a garaged stylus 3 and dual cameras for versatile experiences, and long-lasting battery life for uninterrupted learning — making it the student laptop to beat

Military Grade

Ready for action

Classrooms can be tough, but ASUS Chromebook Flip CR1 is tougher! Built to surpass demanding US military-grade MIL-STD-810H durability standards 5 , it’s also rigorously tested to pass stringent ASUS quality tests. It can withstand occasional drops of up to 120 cm — more than standard desk height — and the hinge and I/O ports are fully tested to endure the stresses and strains of everyday use

ASUS Antibacterial Guard

Antibacterial protection

The surface of any laptop may harbor thousands of potentially harmful bacteria. To keep your ASUS Chromebook Flip CR1 hygienic, the keyboard, touchpad and palm rest are all protected with ASUS Antibacterial Guard 1,6 . This has been scientifically shown by the internationally-recognized ISO 22196 standard to inhibit the growth of bacteria by in excess of 99% over a 24-hour period. Antibacterial Guard is also made to withstand alcohol-based cleaning products and hypochlorous acid water 7 , empowering you to keep the surface of your laptop clean and sanitary — limiting the spread of harmful bacteria.

Easy to Service and Manage

Easy maintenance and service: A smart investment in education

For easy on-site servicing and reduced downtime, ASUS Chromebook Flip CR1 has a modular design that allows key components such as the keyboard, touchpad and panel to be replaced in minutes using simple tools. As well, the underside is securely attached using captive screws, eliminating worries about losing these little parts during repairs. Flip CR1 also features zero-touch enrollment: the device automatically registers in an IT network as soon as the student or teacher connects to the internet.Then, there’s the easy maintenance: Flip CR1’s design makes for straightforward serviceability, so it’s a smart investment for schools seeking to reduce total cost of ownership, simplify operations and enable robust student productivity

Hinge & Pen

360 °  of versatility

With its 360 °  any-position hinge, ASUS Chromebook Flip CR1 is able to turn learning on its head. Rotate through the full 360 °  to take a test in tablet mode; study or mark papers in tent mode; or flip into laptop mode to do a report assignment. It’s as flexible as your imagination

World-facing Camera

Two cameras, twice the inspiration

ASUS Chromebook Flip CR1 has two cameras: one standard webcam, plus an additional world-facing, high-resolution camera located just above the keyboard