TRENDnet’s AC to DC Industrial DIN-Rail Power Supply with PFC Function, model TI-S15052, supplies up to 150W (52V DC, 2.89A) of power to industrial equipment, such as PoE switches, injectors, and WiFi access points. This DIN-Rail power supply comes with active PFC, an integrated DIN-rail mount, overload current protection.
• INTERFACE: Input: 90 – 264V AC, 47 – 63Hz, 1.8A 127 – 370V DC; Output: 150W, 48 – 56V, 0 – 2.9A; DIN-Rail; TS-35/7.5 or 15
• APPLICATIONS: Industrial power supply with integrated DIN-rail mount powers network devices for manufacturing, general industrial, warehousing, surveillance, and corporate applications • WIDE OPERATING TEMPURATURE: Designed for industrial environments with a wide operating temperature range of -25° – 70° C (-13° – 158° F)
• 150W POWER: Provides up to 150W (52V DC, 2.89A) of power for PoE devices such as switches, injectors, and access points.
• ACTIVE PFC: Built-in active Power Factor Controller (PFC, PF > 0.96) helps eliminate unusable reactive power
• PASSIVE COOLING: Cooling by natural air convection
• PROTECTION: Overload, short circuit, over power, over voltage, over current, over temperature
• DIN-RAIL MOUNT: Metal enclosure with integrated DIN-Rail mount.
• 100% Peak Load Capability
• UL 508 approved
Power network devices for manufacturing, general industrial, warehousing, surveillance, and corporate applications.