This 4-Port USB-C Hub expands the connectivity of a USB-C laptop. This hub features four USB 3.2 Gen 2 (10Gbps) enabled ports, three USB-C and one USB-A, that support high-bandwidth USB peripherals. Connect the attached USB-C cable to a USB Type-Câ„¢ or Thunderboltâ„¢ 3/4 port, located on the host computer, to enable the quick connection of up to 4 peripherals.
Convenient Portability and Easy Setup
This USB-C hub is a compact and lightweight portable laptop accessory. It draws up to 15 Watts of power from the host laptop. The hub is bus powered and provides up to 2A of power to each port.
The attached cable measures 12in (32cm) in length. This cable can be stored when the hub is being transported in a laptop bag, facilitating tangle-free stow-away portability.
USB-C & USB-A Compatibility
With one Type-A and three Type-C ports, and backward compatibility with USB 3.2 Gen 1 (5Gbps) and USB 2.0 (480Mbps), this USB hub supports new and legacy USB devices. Connect flash drives, video capture devices and external hard drives, with data transfer speeds of up to 10Gbps. This USB Type-C hub enhances productivity, providing the connections needed for the efficient use of multiple peripherals.
Hassle-Free Plug-and-Play Installation
The 4-Port USB Hub is OS independent. It supports all operating systems including Windows, macOS, ChromeOS, iPad OS and Android. This adapter is plug-and-play, requiring no software or drivers.
This product is backed for 3-years by StarTech.com, including free lifetime 24/5 multi-lingual technical assistance.