The 100Base-FX SFP Multi-Mode LC Module, model TE100-MGBFX, works with standard SFP (Mini-GBIC) slots on most switches and supports Multi-Mode network transmission speeds of up to 155 Mbps. The TE100-MGBFX is compatible with Duplex-LC fiber connector types and supports fiber optic connection distances of up to 2 kilometers (1.2 miles).

Overview

Fiber Applications

Long distance fiber networking for industrial, manufacturing, and corporate/education campus applications

Fiber Mode / Distance

Multi-Mode transceiver spans distances up to 2 km (1.2 miles) and supports up to 155 Mbps

Compatibility

Hot-pluggable with a MSA compliant SFP slot and compatible with fiber cables with LC-type duplex connectors

Hot-Pluggable SFP

Hot-pluggable SFP transceiver compatible with a MSA compliant SFP slot

Fiber Wavelength

Compatible with Multi-Mode 1310 nm transmissions

Fiber Distance

Supports networking for distances up to 2 km (1.2 miles)

Fiber Interface

LC-type duplex connector