Be ready in an instant and be seen at your best in 2K QHD clarity!

2K QHD Webcam with 4X Digital Zoom and Built-in Mics

Be ready in an instant and be seen at your best in full HD clarity! Creative Live! Cam Sync V3 is a plug-and-play 2K QHD webcam that delivers remarkably detailed and smooth visuals. With 4X digital zoom, you will be able to select from a variety of zoom ranges that are best cropped for your needs and environment.

Show a lot of your background by choosing an optimally spaced zoom range that fits a group of 4 or capture only yourself with a perfectly-framed head-to-shoulder view for one-on-one calls. This webcam comes with dual omni-directional mics, and is ideal for any setups, be it for web conference, an online interview, or just catching up with loved ones.

Simply plug it in and be ready to connect!

It's UVC compliant for plug-and-play

Requiring no additional driver installation, the Creative Live! Cam Sync V3 is compatible with all PC and Macs, as well as most of the popular video apps. Just plug it into your computer and get to the call right away, even the last-minute ones.

Be seen in 2K QHD

Show up in 2K QHD* resolution at 2560 x 1400 @ 30 fps that captures most of your surroundings and is ideal for online demonstrations requiring a physical whiteboard. *2K QHD output quality on Windows and Mac is available with free and open-source software such as OBS.

4X digital zoom for different zoom ranges

Optimally spaced (default 1X zoom)

Fits any group presentations of up to 4 pax or even an adequately spaced single-person setup so you won’t appear too close on the screen.

Focused (2X zoom)

The  ideal head-to-shoulders view, perfect for one-on-one conversations with optimal eye contact, like an online interview, and where the focus is on you.

Close up (3X zoom)

Shows the best setup for intimate conversations, cropping out much of your background, so it feels like you are closer with your loved ones.

Super zoom (4X zoom)

Crops out most of your background, so if you need to  get as close to the screen as possible, like showing a small object, three light taps will get you there.

Communications

Comes with dual built-in microphones

We make sure you are heard clearly. With dual omni-directional digital microphones built into the webcam, your voice gets picked up clearly and accurately, and you will sound more natural and realistic. For example, a call with gramps will sound as if you are conversing in person!

Communicate smarter

On the other hand, you could also skip the unnecessary microphone controls, focus on your online chats whether for work or play, and sound clear in them without the annoying background noise or being told to “please go on mute”.

Our SmartComms Kit, available via the downloaded Creative app on our Worldwide Support page, features a suite of smart communication features designed to help you speak and converse with ease.

  • VoiceDetect:
    • Designed to intelligently pick up your voice when you speak and cuts off when you’re done, say goodbye to the days of accidental muted conversations. VoiceDetect works by voice detection and frees up your hands and mind for other important tasks.
  • NoiseClean-out:
    • Sometimes, we are the problem. NoiseClean-out removes unwanted background noise from YOUR side of the call so others can hear you clearly. Your background noise is suppressed, delivering only your clean voice to them on the other end.

Privacy, Angles, and Design

Privacy lens cap

Privacy matters, and that’s why Creative Live! Cam Sync V3 sports an integrated privacy lens cover that guards you from unwanted access to your webcam via spyware when not in use.

Lift up the lens cap and cover it up for privacy (or emergency).

Get your best angle

Whether you are mounting the webcam on your PC or a tripod, it is fully adjustable with a 360° horizontal rotation and 30° tilt.

Find the perfect angle according to your needs and look your best all the time.

Controls are right there

Mount the webcam firmly on any laptop or monitors with its universal mounting clip. You can also attach the webcam to any universal tripods* for more versatility.

The webcam’s cable measures at 1.8m (5.9 ft), suitable for those who needs it placed at a distance.