Find your gateway to serenity and personal privacy with the Creative Zen Hybrid!
Featuring Hybrid Active Noise Cancellation for a more peaceful time and Ambient Mode when you need to be aware of your surroundings, get your much needed reprieve as and when you need them.
This pair of over-ear headphones is the perfect combination of versatility and performance--wireless or wired, outdoors or indoors--and is fitted a noise-cancelling microphone that can handle any impromptu calls. To top it off, its long-lasting battery life of up to 27 hours even with ANC enabled also means you can power through an entire day without distractions.
With Creative Zen Hybrid, you can always find your zen.
Cancel up to 95% of the ambient noise in your surroundings! Using a total of four microphones dedicated for Hybrid Active Noise Cancellation (ANC) --a mixed approach that combines feedforward and feedback ANC systems to remove a broader spectrum of noise than just one--drown out all the distracting sound and stay in your zone.
This involves dual feedforward and feedback microphones on each earcup, working in tandem to pick up your background noise and cancelling them, so what comes through is pure and uninterrupted music.
With Hybrid ANC, your personal headspace is just a button press away.
Switch quickly to Ambient Mode via the same button as ANC on the right earcup and let in outside sound to be more aware of your environment, like public announcements at train stations, or heavy traffic movements at a busy junction while crossing the street.
Creative Zen Hybrid has a long-lasting battery life of up to 27 hours* with ANC on and up to 37 hours with ANC off. Recharging is also super straightforward via the included USB-C charging cable.
If you are in a hurry, a quick 5-minute charge also provides for 5 hours of listening.
Sound clearer to others on the line for an improved call experience! The Creative Zen Hybrid features a noise-cancelling microphone that works to pick up your voice over the noise. Combined with ANC on, you’ll be able to hear them better when your environment’s noises are cancelled out--just press a button to activate it.
All the necessary controls are located on the right earcup so they are easy to access. Answer a call, make a quick command via smart assistants* like Siri or Google Assistant, or adjust your playback volumes, it’s all right there.
*This feature requires a Bluetooth connection to your iOS or Android phone with an internet connection, and support for the smart assistants.
Hear smoother and uninterrupted audio wirelessly with Bluetooth 5.0 technology while out and about. If your devices support the AAC codec, you can enjoy improved wireless streaming and audio quality.
When the power on the headphones is running low or when you just want a quick and simple way to relax, plug in the headphones with the included AUX-in cable, and chill with your tunes.
At the heart of Creative Zen Hybrid are the drivers. Custom-tuned by our very own acoustic engineers, the dual 40 mm full-range Neodymium drivers promise high-quality sound without any fuss.
Features a reinforced steel inner core that provides a backbone for the headphones to get a firm grip on your head for optimal acoustic seal and fit for different head shapes and sizes.
This steel inner core is sheathed in premium synthetic leather that exudes a luxurious finish while staying versatile enough to match your setup and outfit.
On each side of the headphones are the 90° swivel earcups, built with extra plush synthetic leatherette for a comfortable and snug fit during extended listening hours without hurting them.