AUH-4040
Expand your laptop’s connection port with this USB Type-C multiport docking station. It has dual HDMI ports for transmitting 8K content to your external monitor and can
also charge other devices. This USB Type-C multi-port docking station has 3 USB 3.0 superspeed ports, SD and TF card reader slots, and 1 RJ45 Port.
Expand your laptop’s connection port with this USB Type-C multiport docking station. It has dual HDMI ports for transmitting 8K content to your external monitor and can
also charge other devices. This USB Type-C multi-port docking station has 3 USB 3.0 superspeed ports, SD and TF card reader slots, and 1 RJ45 Port.
Features:
TYPE C Connection
Compact and lightweight, with user-friendly non-slip design for easier plugging in and unplugging. Premium aluminum casing for better heat dissipation and higher data transfer efficiency. Connects snugly into the USB-C port on your device, providing better signal transfer protection.
Thunderbolt 3 Compatible
Not all USB-C interfaces are compatible, ONLY works for USB-C 3.1 or Thunderbolt 3 port interfaces, which support “DisplayPort Alternate Mode.”
8K HDMI Output
It supports up to 8K resolutions @ 30 Hz and dual two 4K resolutions @ 30 Hz with no transmission loss and delay.You could enjoy cinema-like experience easily at home.
Plug and Play Compatible
No additional driver/software required. Perfect solution for your USB-C MacBook Pro/ MacBook, iMac, surface Book 2, pixels, HP Envy 13, Galaxy Book, and Chromebook, drive
dual HDMI monitor/display, up to 8K@30Hz resolution. Compatible with HDMI-enabled TVs/monitors/projectors for both video and audio transfer.
Product Descriptions:
Specifications: