Acer Chromebook 314 (CB314-2H)

All-day Efficiency

Acer Chromebook 314 (CB314-2H/CB314-2HT/C922/C922T)
The portable Acer Chromebook 314 is the perfect companion for doing more at home, in classes, and beyond. Combining a pleasant typing experience, long battery life, and the latest connectivity and security features, this Chromebook is not only easy to use, but also stands up to the daily wear and tear of an active lifestyle.

Powerful Mobility

Weighing in at less than 1.5kg, this Chromebook combines extreme portability with the ARM Octa-Core processor, giving you enough processing power to get you through the day no matter where you take it.

Designed to be Seen

The narrow bezel allows for a beautiful 14-inch non-glare screen in an even smaller footprint. Thanks to the thin 7.3mm bezel and wide viewing angle of the Full HD IPS display, you'll be able to enjoy the full majesty of films, videos, and TV shows while the optional touch screen makes it even easier to navigate and control all your content.

All-day Battery

Get the power to keep you going throughout the day. This Chromebook’s battery will keep you active for up to 15 hours2.

Complete Connectivity

Stay synced and connected. With a fully functional USB-C port and 802.11ac Wi-Fi with Bluetooth 5.0, this laptop easily connects to multiple devices at the same time while also making full use of the integrated 720p HDR webcam for crystal clear video calls in Google Meet.

Stay Productive

Enjoy all the advantages offered by Chrome OS: quicker boot times, an easy-to-use interface, built-in malware protection, access to millions of Android™ apps on Google Play™, and much more.

1 Specifications may vary depending on model and/or region.
2 Testing conducted by Acer using Google Chrome OS pow0er_LoadTest. Battery life will vary and the maximum capacity of the battery will naturally decrease with time and usage. See http://www.chromium.org/chromium-os/testing/power-testing for test details.

Sale subject to Limited Warranty and Terms & Conditions agreement. All offers subject to change without notice or obligation and may not be available at all retail locations. Prices listed are manufacturer suggested retail prices and may vary by retail location. Applicable taxes extra. Not responsible for pricing or other typographical errors.