The easy way to hear and be heard
Turn any space into a collaborative space and connect your conference calls on the go with the ultra-portable, easy-to-connect Targus® Bluetooth® Speakerphone.
FEATURES
Overview
Connect clearly to conference calls from anywhere with the ultra-portable Targus® Bluetooth® Speakerphone. Its simple 6-button controls and compact, puck-like design make it easy to join the conversation whether you’re working from home, a huddle room, or small office. No need to install any drivers to start talking, the speakerphone offers simple plug and play connectivity with the option to work wired via USB-C® or wirelessly via energy-efficient Bluetooth® 5.0 technology up to 33 ft./10 m. away from your device. Its rechargeable, built-in, lithium-ion battery allows up to 22 hours of usage to ensure it’s ready for a full day’s work.
Developed with Environmental Noise Cancellation (ENC), as well as Acoustic Echo Cancellation (AEC), the speakerphone blocks any external noise and removes echoes, reverb, and unwanted added sounds to provide a better audio experience than your laptop alone. It boasts an omni-directional, 6-microphone array and picks up audio from up to 16 ft./5 m. away ensuring you and your collaborators are heard clearly, while its wide-band speaker delivers crisp, quality sound whether you’re listening to your colleagues or your favorite focus tunes.
For extra versatility, the Targus Bluetooth Speakerphone is compatible with most major conferencing platforms.
With its integrated 6-microphone array, the Targus® Bluetooth® Speakerphone can pick up audio from up to 16 feet (5 meters) away. The microphones are optimized to capture all the details from the speaker, making conversation clear, natural, and easy to hear.
Using the included USB-C® cable, you can ensure a full-power connection with your speakerphone plugged in or you can take it on the go up to 33 feet (10 meters) away from your device via wireless Bluetooth® connection. Its rechargeable 2600 mAh lithium-ion battery provides up to 22 hours of usage, yet returns to a full charge plugged-in in just 2 hours.
Measuring 4.85-inches wide and just 1.62-inches tall, its compact, puck-like design makes it easy to carry wherever your workspace may be. Installation is easy too and doesn’t require any special software to function, connecting directly to your laptop, tablet, or smartphone via USB-C® or Bluetooth. The AEM105GL is universally compatible with most major conferencing platforms.