Do more with your Surface Pro.

Designed for Surface™ and developed in partnership with Microsoft, the BlackBelt™ Rugged Case with Expanded Connectivity for Surface Pro 8 lets you do more with your Surface Pro. Military-grade drop and wipe down protection means this case is ready for anything, while additional ports provide expansion and connectivity options for greater productivity and creativity. Ports include (1) dedicated HDMI 2.0 port, (1) USB-A 3.2 Gen2 10Gbps port, (1) USB-C 3.2 Gen2 10Gbps port providing pass-through power of 60W (USB-C power supply not included - optional Kensington 100W USB-C Power Supply available, K33821 or DP Alt Mode video support, and (1) UHS-II SD 4.0 Micro SD card slot for expanding storage or transferring les. Additional features include compatibility with Kensington privacy screens, a protective camera cover, cable lock compatibility, a self-adjusting hand strap, Standard Surface Round and Classroom pen holder and tether, kickstand opening, keyboard holder, and a TypeCover strap.

● Designed exclusively for Surface Pro

● Expanded connectivity to peripheral devices

● Military-grade drop and wipe down protection

● Dedicated video ports (supporting up to single 4K @ 60Hz* and dual 1440p @ 60Hz)

● SD 4.0 Micro SD card reader

● Extra security

● Functional as it is rugged

● Outstanding support team