1280 x 800 Resolution, 3,000 LED (2,000 ANSI) Lumens, 1.55-1.70 Throw Ratio

3000 Lumens WXGA Shorter Throw LED Projector w/ 125% Rec. 709


Featuring 1280x800 WXGA resolution and 3,000 LED lumens of brightness, the ViewSonic ® LS500WH is a lamp-free LED projector ideal for business and education. No matter the environment, expect stunning images and vivid colors, as this projector boasts 125% Rec. 709 color accuracy. With 2nd generation LED technology, the LS500WH eliminates the need to continuously swap out bulbs and dispose of toxic chemicals. In addition, an IP5X sealed optical engine prevents dust and moisture from entering the projector, ensuring impeccable image quality and a long maintenance-free lifespan of up to 30,000 hours.* An automatic on/off feature delivers efficiency and power savings, while 360° tilt angle projection delivers flexible setup in small- to medium-sized meeting rooms and classrooms. Whether for business or education, the ViewSonic LS500WH LED projector provides a picture-perfect presentation every time.

ADVANCED LED LIGHT SOURCE

This projector uses the latest solid-state LED technology that is both mercury-free and lamp-free, offering a greener, filter-free projector solution. The LED light source provides over 30,000 hours of usage* while consuming less than half the power of a typical LCD TV, thereby lowering your total cost of ownership.

CONVENIENT AUTO POWER ON/OFF

This projector can be configured to automatically turn on for quick and easy startup whenever an active video input is detected. Conversely, when no signal is present, the projector will automatically power off after a user-defined amount of time.

BRIGHT IMAGES IN ANY ENVIRONMENT

Packed with 2,000 ANSI lumens/3,000 LED lumens and a high contrast ratio, this projector produces bright images in nearly any environment

360-DEGREE ORIENTATION

A robust mechanical construction allows the projector to be installed in nearly any position, at any angle from floor to ceiling. You can mount the projector pointing straight down at the floor, or mount the projector upside-down at a 45-degree angle if need be.

SOFTWARE UPDATES VIA USB

Software updates for this projector can be easily accessed online. Simply connect the projector to a computer via USB, and run the software update program available in the Support & Downloads section of the product page.

Higher Power Efficiency

Because LED technology saves more energy than both lamp and laser light sources, this projector consumes nearly 50% less energy than competing lamp-based projectors.

Peace of Mind

ViewSonic offers one of the industry's best overall projector warranties with 3-year limited parts and labor, 1-year lamp, and first