StarTech.com Advantage

StarTech.com products are designed by IT Professionals for IT professionals to meet their rigorous technical standards. Product quality, compatibility and reliability are ensured by our in-house and third-party labs, partnerships with leading industry associations and certifications by leading technology companies.

Solid Rackmount Cabinet Shelves

StarTech.com’s line of solid rackmount shelves fit universally into any EIA-10 19” wide rack or rack cabinets. Available in the a variety of depths and U heights, these racks are made of durable cold-rolled steel to accommodate a variety of equipment.

  • Available in 1U and 2U heights
  • Available in depths from 7 to 22 inches
  • Weight capacities starting at 33 lbs. (15 kg)
  • Available in front mount and center mount

Supports a Variety of Equipment


Made from 2mm thick SPCC cold-rolled steel, our family of universal solid rack shelves can be installed in any standard 19” server rack. Offered in a variety of depths from 7 to 22 inches.

Assembly & Mounting Hardware


This rack shelf comes with all of the M6 cage nuts and M6 screws needed to mount the shelf in to your 19” rack.

Two Installation Options


Install with the lip downwards or upwards to accommodate your various equipment types.

Remember to include the weight of the shelves when totaling the weight of your equipment to ensure you are within the rack’s weight capacity.

ISTA-6 Certified for Tier 2: Ships in Own Container (SIOC)

This product is certified under ISTA-6 (International Safe Transit Association) Standards and has been designed and tested to ship in its own packaging without additional packaging components from Amazon. It is further lab tested and certified to minimize the risk of damage in transit which means less chance of lost inventory and delays.