Spin 3 Intel

The slim, convertible Spin 3 is a 2-in-1 touchscreen laptop made for productivity on the go. At 14 inches, its responsive stylus 1 will hook you from the moment you pick up the pen.

Thin, Light, and Versatile

Whether you’re using the screen to read, take notes, sketch, or share your work – it rotates with complete ease. When urgency strikes, quickly modify the backlight (3 levels), caps lock, and speakers with a push of a button.

360°

Hinge

1.42 kg1

Light

18.9 mm

Thin

3-Level Backlight

Keyboard

Drawing and Writing on the Go

You’re going to want a laptop with a stylus to stay ready on the go. The dockable Acer Active Stylus with Wacom AES 1.01,2 can be docked to recharge the stylus in just 15 seconds for 90 minutes of unfettered use.

Made for Productivity

Featuring up to a 12th Gen Intel® Core™ i7 Processor1 with Intel® Iris® Xe graphics1 and a PCIe Gen4 SSD (up to 1TB), the Spin 3 can charge in just 30 minutes; providing 4 hours of use3 to power your creativity.

Responsive, Durable Display

The multi-touch display is extremely responsive and can take extra punishment courtesy of the aluminum top cover and Corning® Gorilla® Glass screen.

Full HD

16:9 IPS Display

5.35 mm

Ultrathin Bezels

86%

Screen-to-Body Ratio

Speedy Connectivity

Stay connected with friends and family with Wi-Fi 6 and dual Type-C with Thunderbolt™ 4 ports for quick data and video transfers at speeds of up to 40 Gb/s. Offload large data quickly when size matters via the MicroSD card slot.

The Smarts

Be positively productive with Windows 11, featuring new animations, buttons, and toggles. And get high-quality imagery in low-light conditions with the HD camera featuring Acer’s TNR (Temporal Noise Reduction) technology4.

Smart Sound

Keep listening longer with Acer PurifiedVoice™ with AI Noise reduction for an overall smoother sound experience.

Sale subject to Limited Warranty and Terms & Conditions agreement. All offers subject to change without notice or obligation and may not be available at all retail locations. Prices listed are manufacturer suggested retail prices and may vary by retail location. Applicable taxes extra. Not responsible for pricing or other typographical errors
1 Specifications may vary depending on the model and/or region. All models subject to availability.
2 The Wacom AES 1.0 stylus is usable on all touchscreens that support AES 1.0 protocol.
3 “Use” refers to video playback and “charge-time” refers to the laptop being switched off during charging.
4 The image shown is for illustration purposes only and is not based on actual images from the USB webcam.