More than just a chance to expand your screen count, the UD-6950PDZ also makes room for all of your peripherals. Through a single USB-C connection back to the host, get 6x USB-A 5Gbps ports, Gigabit Ethernet, a combination audio input/output port, and of course, 60W charging so you can leave your charger in the bag.
Three HDMI monitors, three DisplayPort Monitors, or a combination of both. The Plugable USB-C Triple 4K HDMI and DisplayPort Docking Station (UD-6950PDZ) offers three 4K HDMI Ports, and three 4K DisplayPort ports so you can mix and match up to three monitors—no adapters necessary. Of course, the UD-6950PDZ lets you connect more than screens. With an Ethernet port, an audio jack, and 6x USB-A ports, this USB-C Docking Station has room to pair all of your peripherals with a single connection back to your computer.
With the UD-6950PDZ, you’re not just adding screens, you’re also getting a whole host of extra ports. Starting with the innovative display array, you can add up to three 4K displays at 60Hz in any configuration of HDMI and/or DisplayPort to USB4 / Thunderbolt 4 hosts via Alt Mode. For computers that only support one display, the UD-6950PDZ laptop dock has you covered with DisplayLink technology. Just a heads up, you’ll need to download a DisplayLink driver to get full functionality.
The UD-6950PDZ provides 60W charging to laptops that support PowerDelivery. You’ll want to take a look at your laptop’s power requirements. If it came with a USB-C power cord, the docking station can provide up to 60W to power the computer, replacing a manufacturer's USB-C power supply rated up to 65W. If your laptop supports a higher charging rate, you may still need to use the laptop’s power cord.