PRECISION MACHINING

The striking dot matrix design on the lid is made with a precision CNC milling process that creates 6,536 perfectly spaced perforations in an incredibly small surface area. The unique pattern is stylish yet subtle, with the diameter of the openings carefully chosen to emit just the right amount of light from the 1,215 mini-LEDs that lie below on the optional AniMe Matrix™ display.

PERFORMANCE

POWER UP

The Zephyrus G14 changes the game for portability by packing unprecedented power into a 14-inch body weighing just 1.6kg. We collaborated with AMD to create special versions of its Ryzen™ 9 4900HS CPUs with lower power consumption and thermals that enable superior performance for ultra-slim laptops. Cutting-edge 7nm process technology puts up to 8 cores and 16 threads on a single chip, allowing the G14 to muscle through heavy workloads. Add up to a GeForce RTX™ 2060 GPU that clocks up to 1285MHz at 65W with ROG Boost, and the G14 moves from fast-paced gaming to content creation in a flash.