SafePort® Rugged MAX for Microsoft Surface™ Pro 8

Rugged Protection for Surface™ Pro 8
Get the ultimate in protection for your Microsoft Surface™ 8. With all-around protection that stands up to military-grade drop testing, this durable case is made to withstand sudden drops and accidental slips.

FEATURES

  • DefenseGuard™ Antimicrobial Protection** creates a cleaner surface and works continuously to help prevent the growth of microorganisms on the case
  • Case passes military grade 4’ drop testing (MIL-STD 810G)*
  • Hard-molded tray with durable kickstand to enable multiple viewing angles
  • Advanced corner protection with Blue Shock Technology – featuring shock-absorbent TPU
  • Keyboard locking feature helps prevent accidental disconnects
  • Elastic strap securely holds your Type Cover and Surface Pro closed
  • Detachable hand strap (included) and integrated Surface Pen holder (Pen not included); optional should strap available (THA101GLZ sold separately)
  • Compatible with Surface Type Cover and Surface Dock
  • Full access to camera and ports

Designed for the Microsoft Surface™ Pro 8, the Targus SafePort® Rugged MAX is made to protect. From its hardened polycarbonate shell with shock-absorbing materials to advanced corner Blue Shock Technology and side protection, it meets the rigorous MIL-STD-810G* standards that protect from sudden drops and accidental slips.

For added protection, this tablet case features Targus DefenseGuard™ Antimicrobial Protection**, which creates a cleaner surface and works continuously to prevent the growth of microorganisms. Unlike topically applied sprays, Targus DefenseGuard tablet cases are infused with an antimicrobial additive that does not wear off and lasts for the life of the product.

With an integrated stand, it easily transitions between landscape viewing and typing positions. Connect the soft neoprene hand strap and your tablet becomes more accessible and secure than before.

Designed for Surface™-Approved

We’ve created this case exclusively for the Surface 8 – working in conjunction with Microsoft to ensure it works with and enhances the experience of your Surface 8.

Antimicrobial Protection

Unlike topically applied sprays, Targus DefenseGuard™ tablet cases are infused with an antimicrobial additive that does not wear or wash off and lasts for the life of the product to help prevent the growth of microorganisms. With all-over antimicrobial coverage — front and back cover, inner lining, and tablet tray — you can rest assured your case is protected.

Military Grade Protection

Minor drops and bumps are no problem for this sturdy, structured case. In fact, the case passes rigorous MIL-STD-810G testing to ensure it can protect your iPad 9th gen. from drops up to 5.9 feet (1.8 meters). 

Protective, Reliable Fit

Its dual-layered design includes a soft-touch tray that snaps into place, as well as protective polycarbonate panels. Precision cutouts give complete access to ports, buttons, and controls. Camera and sensor cutouts ensure you get the best shot — even with the case on.

Locks Your Type Cover in Place

Whether you’re carrying your tablet and accompanying Type Cover by hand or you’ve slipped them in a bag, the SafePort® Rugged MAX Case helps to lock your keyboard in place so that it doesn’t accidentally detach while you’re en route.