ASUS ExpertBook B1Primed to perform. Configured for your business.

  • Cutting-edge 12th Gen Intel® Core™ processing
  • Best small and medium Business Laptop
  • Multi-task with dual 4K displays
  • Faster, more stable connections
  • All-day battery
  • Enterprise-grade security for robust protection

Great all-around performance

Enjoy heavy-duty performance on ASUS ExpertBook B1, with an advanced 12th Gen Intel ®  Core ™  processor and Intel ®  Iris ®  X e  graphics 5 , delivering the powerful performance you need to get the job done. Coupled with up to 16 GB memory and capacious storage, ASUS ExpertBook B1 is the business laptop that equips you for even the most intensive work and ensures quick access to the content you need. It’s also primed for non-stop connectivity, with congestion-busting WiFi 6E 1  and ASUS WiFi Master 3  technology which help you automatically connect to the best WiFi signal, ensuring a rock-solid and stable connection wherever you are.

Military-grade toughness and build quality

Life on the road is tough, so ASUS ExpertBook B1 is designed to both meet and surpass exacting industry thresholds — including the ultra-demanding MIL-STD 810H US military standard. It’s built to survive every extreme, from freezing temperatures to the searing heat of desert storms, and high-speed shocks to everyday bumps. ASUS ExpertBook B1 also undergoes stringent in-house testing, including panel-pressure, shock and drop tests for an assurance of serious durability

Extensive, versatile connectivity

Connectivity is especially important in a business laptop to handle all workloads. ASUS ExpertBook B1 is packed with a comprehensive selection of I/O ports, including the industry-leading Intel ® Thunderbolt ™ 4 for lightning-fast, up to 40 Gbps data transfers, video output with support for two displays and fast-charge capability. It also has two USB 3.2 Gen 2 and a USB 2.0 Type-A, HDMI 2.0, Ethernet and a microSD card slot — so it’s primed and ready for the today’s remote-working paradigm. For enhanced reliability, the solidly constructed ports are test to endure over 10,000 insertions