Offers dual video support in a compact, portable design.

With more people connected to multiple monitors, along with more people working between different locations with different monitors, a compact, mobile dock is required that can accommodate setups which often involve legacy equipment. The UH1440P USB-C 5Gbps Dual Video Driverless Mobile Dock makes the most of legacy monitors, allowing you to connect up to two DP/HDMI and/ or DP/VGA monitors. A single monitor (up to 4K @ 60Hz) is supported on macOS, iPadOS and Samsung DeX®. macOS supports dual extended monitors in mirrored mode only. This USB-C driverless dock supports up to 85W power pass-through, letting you use your laptop’s USB-C power supply to charge your laptop while also powering the dock. 10-in-1 design includes three USB-A ports, a 3.5mm combo audio jack, Micro and SD card slots, and one Gigabit Ethernet port.

* A single monitor (up to 4K @ 60Hz) is supported on macOS, iPadOS and Samsung DeX®. macOS supports dual extended monitors in mirrored mode only.

  • Universal Compatibility
  • USB-C Driverless Solution
  • Dual 1080p @ 60Hz Video*
  • Supports up to 85W Power Pass-Through
  • 10-in-1 Design with Three USB Ports
  • Sleek, Compact Design
  • Do More with Samsung DeX®
  • Two-Year Limited Warranty