Versatile Display Connectivity

The docking station features single video output with DisplayPort or VGA connectivity so you connect to different monitor depending upon your workstation -- ideal for home office IT deployment, where different monitors may be used by different users.

The DisplayPort connection offers resolutions up to 4096x2160 (4K) 30Hz, while the VGA connection offers resolutions up to 1920x1200/1080p 60Hz.

Essential Port Connectivity

The docking station utilizes the versatile USB-C port on your computer port to provide a wide range of port connectivity to suit a variety of applications.

The dock features:

  • 3x USB 3.1 Gen 1 (5Gbps) Type-A ports to connect USB peripheral devices, including a single port that supports BC 1.2 with 7.5W (1.5A) for charging tablets & smartphones, and a physically isolated HID USB port (side) that prevents electromagnetic interference (EMI) on your wireless keyboard/mouse adapters.
  • 1x USB 3.1 Gen 1 (5Gbps) Type-C port to connect USB peripheral devices.
  • 1x Gigabit Ethernet port with PXE boot and WoL to connect to a wired Local Area Network (LAN).
  • 1x 3.5mm 4-position CTIA/OMTP TRRS Audio Jack to connect a 3.5mm headset.

65W USB Power Delivery

The docking station includes a 119.9W power adapter and supports 65W USB power delivery. This enables the dock to charge your connected laptop or tablet.

The added power enables one of the USB-A ports to support BC 1.2, for charging tablets and smartphones.