Connect. Charge. Create.

Get the most from your iPad Pro with StudioDock. The ideal iPad Pro docking station that expands more than your desktop options — it expands your creativity. Magnetically attach and detach your USB-C iPad Pro 12.9” (2018/2020/2021/2022) to the elegantly designed StudioDock, and the possibilities are endless. Apple ecosystem charging includes Qi wireless iPhone and AirPod charging, as well as optional charging for Apple Watch (K34032WW, sold separately) and the iPad itself. Seamless access to expansion ports, including USB (USB-A and USB-C), HDMI 2.0 video, Gigabit Ethernet, 3.5mm audio, and SD card reader.

  • Magnetic dock enables a new level of creativity
  • Easily attaches and detaches
  • Full use of landscape and portrait mode
  • Tilt +/- 120-degrees
  • Apple ecosystem charging - wireless/Qi iPhone and AirPod charging together with charging of the iPad itself. Removable Apple Watch charger (K34032WW, sold separately)
  • Supports 4K/60Hz (HDMI 2.0) video
  • UHS-II SD 4.0 card reader, 5Gbps USB Ports (3 USB-A and 1 USB-C)
  • 3.5mm audio jack, Gigabit Ethernet, Standard and Nano security slots