DEFCON™ Ultimate Universal Serialized Dual Head Converter Combination Lock – 25 pack

Compatible with essentially any lock slot, including oversized wedge slots, the DEFCON® Ultimate Universal Serialized Dual Head Converter Combination Lock will secure your devices with freedom from keys.FEATURES

  • Cost-effective solution to upgrade existing locks to dual head locks
  • Compatible with most major lock slot formats, including oversized wedge slots
  • Eliminates the need for interchangeable heads
  • Protect virtually any laptop, docking station, or monitor
  • Patented serialized lock combination retrieval process
  • Retrieve lost combination lock codes through a secure environment
  • 360° rotating head
  • 12-in. galvanized and sleeved steel cable
  • Convenient, clamshell-free bulk packaging for easy distribution
  • PA400P base plates or ASPA28USZ cubicle anchors sold separately

Whether your team is working from home, the airport lounge, or a coffee shop, laptop locks are a must-have if you want to secure your equipment and make sure no one gets a hold of valuable or private information. The DEFCON® Ultimate Universal Serialized Dual Head Converter Combination Lock is the ideal security companion because these locks are easy-to-use and upgrade your existing locks to dual head locks. The lock attaches to most major lock slot designs like Kensington® Nano, Kensington K-Slot, even the oversized Noble wedge-shaped lock slots, ensuring those laptops, docking stations, or monitors stay right where they need to be.

The universal fit paired with the serialized combination lock means there’ll be no more worrying about losing interchangeable heads or keys. Plus, its 4-digit combo lock provides up to 10,000 different codes, even further safeguarding your equipment from attempted combination guesses. The lock head can be rotated a full 360 degrees, which helps with usability, while its 12-inch cable of galvanized and sleeved steel makes it cut-proof and rust-resistant, yet flexible for simple installation. Wherever the workday may be, the DEFCON® Ultimate Universal Serialized Dual Head Converter Combination Lock can give you peace of mind to ensure your expensive equipment stays safe.

No Master Key Required

Gone are the days of losing a lock key in the desk drawer. This serialized lock is equipped with a 4-digit turn-style code that supports 10,000 unique combinations.

360 Degree Lock Head Rotation

The rotating lock head allows the lock to turn easily while still secured within the lock slot. This makes for effortless device locking and unlocking.

Flexible and Cut-Resistant

Set in 12 inches of galvanized and sleeved steel, the cables on the DEFCON® Ultimate Universal Lock are a cut-proof theft deterrent.

One Size Fits Most

With a unique design for a secured, universal fit, we’ve eliminated the need for interchangeable heads, which means there aren’t heads to lose or replace. This lock fits virtually any lock slot, including Kensington® Nano, Kensington K-Slot, and the oversized Noble wedge-shaped lock slots.