Thunderbolt™ 3 DV4K Docking Station with 85W Power Delivery

Exceptional Speeds. Extraordinary Resolution.

Connect to dual monitors – or single 8K – on a Thunderbolt™ 3 host device — and charge your laptop — with this patented Thunderbolt 3 Docking Station.

FEATURES

  • Supports single 8K @30hz or dual 4K UHD @60hz monitor video
  • 2 DisplayPort™ 1.4 ports
  • Power Delivery up to 85W
  • 2 USB 3.2 Gen 2 Type-C ports (10 Gbps)
  • 2 USB 3.2 Gen 1 Type-A ports (5 Gbps)
  • 1 USB 3.2 Gen 2 Type-A fast charging port (10 Gbps) for the latest peripherals
  • 1 RJ45 Gigabit Ethernet port
  • 1 3.5mm combo Audio In/Out for mics, speakers, and headphones
  • 1 Thunderbolt™ 3 upstream port with 0.8M passive 40Gbps 5A Thunderbolt 3 detachable cable (C/M to C/M)
  • Integrated lock slot accommodates standard security locks to safeguard equipment
  • Compatible with Targus VESA® Mounting Bracket (ACX003GLZ, sold separately)
  • Works with macOS® and Windows®

Enjoy Thunderbolt speeds and high-resolution graphics with DOCK215USZ, the ideal Thunderbolt™ 3 docking station. Designed for graphics departments, video-editing agencies, photography studios, animators, and frequent CAD and CAM users, DOCK215 offers compatibility with most laptop brands and connects to dual 4K UHD monitors at 60hz or a single 8K HDR monitor at 30hz.

Packed with ports, this patented alternate mode Thunderbolt 3 dock comes with two USB-C 3.2 Gen 2 port and two USB-A 3.2 Gen 1 ports and one USB-A 3.2 Gen 2 port to accommodate workspace peripherals like a mouse and keyboard, external drive and more. Top that off with 85W power delivery and ease-of-use in a compact form factor, and DOCK215USZ is the perfect dock to keep creatives connected, powered, and productive.

Its compact design ensures it doesn’t take up precious desk real estate for working essentials. A rubber-padded bottom provides grip to ensure the dock stays in one place. The dock even comes equipped with a VESA® bracket mounting provision, which allows for use of the Targus VESA Mount Bracket (ACX003GLZ – sold separately) to hold your dock behind your display for even greater space savings.

Supports Dual Monitors

Utilize the host’s native graphics technology for dual monitors by using any combination of two DisplayPort™ 1.4 ports or the Downstream Facing Thunderbolt™ 3 port. Targus also offers a variety of adapters supporting VGA, HDMI, and DisplayPort for the Downstream Facing Thunderbolt 3 Port.

The Speed of Thunderbolt™ 3

Thunderbolt 3 is capable of transmitting at a rate of up to 40 Gbps – much quicker than USB 3.2's rate of 10 Gbps or USB 3.0's limit of 5 Gbps.

Innovative Design

A compact industrial design makes this patented dock a sure fit for modern workspaces. The dock is also equipped with a VESA® bracket mounting provision, which allows for use of the Targus VESA Mount Bracket (ACX003GLZ – sold separately) to hold your dock behind your display for convenient space savings.

Multi-Platform Compatibility

Unlike proprietary docking solutions that lock users into a specific platform, brand, or even model of laptop, the Targus Thunderbolt™ 3 Docking Station works with multiple platforms and operating systems – including macOS® and Windows®. That compatibility eliminates the need to replace it at every laptop refresh, which translates to lower cost of ownership for higher productivity, over a longer time.

Onboard USB for Advanced Peripherals and Charging

With two USB 3.2 Gen 2 Type-C ports, two USB 3.2 Gen 1 Type-A ports and one USB 3.2. Gen 2 Type-A port, it’s simple to add the latest keyboards, external drives, and other peripherals to customize the workspace experience. The dock’s fast-charging USB 3.2 Gen 2 Type-A port allows for charging your smartphone, tablet, or other devices.

What’s in the Box

  1. User Guide (part# 410-4132-001A)
  2. USB-C/M to USB-C/M cable, 0.8M, Passive, 40Gbps (part# ACC1128GLX)
  3. Adapter, AC to DC Output 20V 6.75A, 135W (part# 800-0497-001A)
  4. Dock
  5. AC Power Cord, C5 connector, US plug 3P, 1.8M (part# 511-0518-001A)