Enhance Productivity
The portable docking station offers versatile video flexibility by connecting your laptop to a 4K 30Hz HDMI monitor (4096 x 2160p) or a 1080p (60Hz) VGA monitor (1920x1080) to create a powerful workstation.
For added video flexibility, the dock also supports ultra-wide monitors.
Connect Your Devices
The USB-C to USB 3.1 Gen 1 hub gives you two USB-A (5Gbps) ports and one USB-C (5Gpbs) port to connect your USB devices.
Built-In SD Card Reader
Access your multimedia content with ease. The multiport adapter provides direct access to your SD, SDHC and SDXC memory cards or microSD (uSD) cards.
Charge Your Laptop and Peripherals
With support for USB PD 3.0 (up to 100W), the USB Type-C multiport adapter lets you power and charge your laptop when a power adapter is connected to the USB-C power input port.
Plus, one of the USB-A (5Gbps) ports supports BC 1.2 fast charge to power your peripherals when the dock is connected to a USB-C power adapter. PD 3.0 features Fast Role Swap to prevent USB, Ethernet and video disruption when you switch power sources (USB-C power adapter to bus power).
The Gigabit Ethernet port ensures reliable wired network access with support for PXE Boot and WoL.