Connect two computers to the same two monitors!

Dual-Display KVM Switches share two monitors between your home and work computers

The B006-DP2UA2 Dual-Display KVM Switch allows you to access and control two DisplayPort-enabled computers and switch back and forth between them. Both computers share two monitors and one keyboard/mouse, saving space on your desk or workspace. It’s the perfect solution for work-from-home applications in which your home and work computers are side by side.

Innovative features for premium performance

Hassle-free switching and peripheral sharing

For quick and easy toggling between computers, use the B006-DP2UA2’s front-panel buttons, hotkey commands or mouse movement commands. Dual USB 3.2 Gen 1 ports enable sharing of USB peripherals, such as hard drives, flash drives, printers and scanners.

  • Built-in Auto Scan feature automatically scans connected computers in five-second intervals.
  • Front-panel LEDs indicate which computer is currently selected.
  • USB-A ports support data transfer speeds up to 5 Gbps and are backward compatible with previous USB generations.

Crystal-clear video with digital audio

The B006-DP2UA2 supports 4K resolutions up to 3840 x 2160 (UHD) and 4096 x 2160 (DCI) at 60 Hz. Two 3.5 mm audio jacks on the unit’s front panel accept connection of a microphone and speakers for use with 2.1-channel surround sound.

  • Supports DisplayPort video output; meets DisplayPort 1.2 and HDCP 2.2 specifications.
  • Independent audio switching lets you listen to audio on one computer while simultaneously working on another.
  • Additional audio ports on the rear of the unit accept connection of a secondary set of speakers and mic.
  • A DCC (Daisy-Chain Control) port lets you connect two B006-DP2UA2 switches for a quad-display installation.

Easy installation

With the B006-DP2UA2, setup is simple. Place the unit on any desktop or level surface that can safely support the weight of the switch and attached cables, then connect the included DC power supply to any standard AC source. Connect your equipment, and you’re ready for action.

  • Plug-and-play installation requires no software or drivers, so you can connect and use it immediately.
  • Works with all major operating systems, including Windows, macOS and Linux.
  • Lowers total cost of ownership (TCO) by eliminating the need to buy monitors, adapters, keyboards and mice for both connected computers.