The Vertiv Avocent LongView 5500 and LongView 5520 are single and dual head KVM extenders that provide remote access to multiple devices over an existing IP network. The KVM extender provides users in broadcasting, control centers, and other industries requiring access to multiple devices over UP, the ability to surpass the restriction distance can place, along with providing the speed and imagery they need to be effective and efficient.
DISPLAYPORT CAPABILITIES FOR 4K VIDEO
The Vertiv Avocent LV5500 KVM extender enables ultra-high-resolution (UHD 3840x2160) 4k video transmission and remote KVM control from up to 330 ft. away, leveraging an uncompressed transmission system to ensure every pixel of every frame is delivered without loss. Now with the latest fiber option, the LV5500 allows for a much greater extension distance while still providing high quality video up to 4K @ 60Hz to multiple projectors using edge blending.
SIMPLE, SECURE REMOTE KVM CONTROL
The Vertiv Avocent LV5000 KVM extender enables the placement of critical computing hardware in a secure and climate-controlled environment, while maintaining the same user experience in workstations up to 330 ft. away. The additional Local Pass Through feature of the LV5500 is allows the Local console output to duplicate incoming video and audio. This declutters workspaces and better secures computing assets housing your critical data.
IMPROVED THERMAL MANAGEMENT
With the Vertiv Avocent LV5000 KVM extender, heat-generating computing equipment can be placed away from employee workplaces, eliminating the need to over-cool those environments. The extender allows computing assets to be in climate-controlled spaces, where the temperature and humidity can be tailored to the needs of the IT systems.
BROADCAST AND POST-PRODUCTION
CONTROL ROOMS AND SECURITY STATIONS
We’ve all seen grainy security footage that ultimately is of little use to investigators. More and more companies are investing in high-resolution systems in an attempt to improve their organizational security. The Vertiv Avocent LV 5500 KVM extender delivers those high-resolution images to the control rooms and workstations where they’re needed.
DIGITAL SIGNAGE
Whether it’s scoreboards and arena signage or high-resolution display screens in airports and train stations, our expectations for large-scale video quality have come a long way since the days when you noticed every blown light bulb. The Vertiv Avocent LV5500 KVM extender enables seamless control of those types of digital displays from small control rooms and remote workstations.