Simply plug in your UE306 to your Nintendo Switch’s USB port and enjoy a much faster and stable network connection than standard WiFi. Never skip a beat when online gaming and enjoy high-speed downloads on your Nintendo Switch.
Enjoy powerful, instant wired network connections for your laptop, USB devices, and more by connecting into the modem, router, or network switch. Ideal for devices without a built-in RJ45 Ethernet port for stable internet access.
Equipped with a USB 3.0 port and Gigabit Ethernet port, UE306 supports network speeds up to 1000Mbps for faster file downloads, seamless streaming, online gaming, and more.
Just plug in the UE306 and be ready to use in seconds – no manual driver installation needed (Nintendo Switch, Windows 10/8.1, and Linux OS). The built-in LED indicator offers quick network status updates at a glance.
Note: For Windows 7/8, macOS 10.14-10.15, a driver is required and needs to be downloaded on the TP-Link website.
Dimentions: (WxHxD): 1.0 x 2.8 x 0.6 in
(26 x 71 x 16.2mm)
Weight: 1.06oz (30g)