The connectivity you need, on the go or at home.

The UH1400P USB-C 8-in-1 Driverless Mobile Hub delivers the connectivity you need when on the go or at home. Universally compatible, this portable hub is an ideal plug and play solution for devices running Windows, macOS, ChromeOS, iOS, or Android — no need to download, install, or update software. Ultra HD (Single 4K @ 60Hz) extends visual productivity with crisp resolution, contrast, and color depth. Supports up to 85W power pass-through via its USB-C 3.2 Gen1 port, so you can use your USB-C power supply to quickly and easily charge any USB-C enabled laptop (laptop must support Power Delivery). Optional Kensington 100W Power Adapter (K33821) sold separately. Three USB-A 3.2 Gen1 ports (one supporting charging up to 5V/1.5A) for additional connectivity. Compact design fits in your backpack or carrying case for easy portability, while a 9.8” (25cm) cable allows the hub to be placed out of the way when connected. Built-in SD and Micro SD 3.0 UHS-I card readers make transferring photos fast, easy, and convenient.


  • Universal compatibility
  • USB-C driverless solution
  • Single 4K video
  • Up to 85W pass-through power
  • 4 USB ports
  • Compact design
  • Built-in SD and Micro SD 3.0 UHS-I card readers
  • Dedicated support team