Reliable Power Back Up for All IT Equipment Needs

IOGEAR Online UPS Battery Back Up GBB3000N – 3000VA/2850 Watts is a high-performance UPS system with NEMA L5-30P input plug and 6 x NEMA 5-20R, 1 x NEMA L5-30R outlets designed for most server rack configurations that support data, network and communication applications. It utilizes true double conversion with 95% power factor efficiency for all the power supplied by the UPS for critical IT equipment needs and output voltage regulation provides higher performance for critical applications. The rackmount form factor installs use only two rack spaces (2U). It ships with all mounting accessories for a four-post rackmount installation.

Online UPS Battery Design

IOGEAR Online UPS design utilizes true double conversion with 95% power factor efficiency over industry & competitor standards for all the power supplied by the UPS for critical server needs and output voltage regulation provides higher performance for critical applications.

Expandable Power Configurations

IOGEAR Online UPS provides expandable power solutions with External Battery Packs that can be daisy chained to increase system runtime.

Programmable Power Management Outlets

During a power failure, this feature enables users to extend battery time to mission-critical devices by shutting down noncritical applications and devices.

Emergency Power Off function

EPO connector at rear panel allows emergency UPS Power Off from a remote location.

SNMP + USB + RS-232 Multiple Communications

Use either USB or RS-232 communication ports to work with SNMP interface simultaneously.

Swappable Battery Design

IOGEAR Online UPS Battery Back Up swappable battery design allows for complete power module exchange without powering down connected equipment.

Efficient Power Modes

IOGEAR Online UPS batteries use ECO Mode to conserve energy and allow up to 97% efficiency cutting energy usage and cost. The unit provides over-voltage cut-off protection and surge immunity by MOV for full-time equipment protection. The Online UPS battery high power factor charging up to 2850W capacity with very low ripple current when charging the battery. The smart battery charger design allows the Online UPS to optimize battery performance by adjusting charging voltage according to outside temperatures and extends the useful service life of batteries.

Multi-Functional LCD Interface

IOGEAR Online UPS features multi-function LCD interfaces for displaying detailed information on input voltage, battery capacity, power status, battery status, operating status, assessed backup runtime and more for IT system administrators.

Add an External Battery Pack for Extended Runtime

Extend runtime on critical systems with a 72V External Battery Pack (GBP72V18AH), a high-performance expandable rackmount external battery pack solution for the Online UPS Battery Back Up GBB3000N. The external battery pack provides extended battery runtime for critical server rack configurations that support data, communication and network applications. An included daisy chain connector to enable the connection of additional compatible 72V external battery packs to primary Online UPS Battery Back Up system.

Note: When any online ups battery and extendable battery pack, provided or purchased separately, is not in use, recharge it for 4 ~ 6 hours
every 3 ~ 6 months.