1080p Outdoor Projector | Extra Bass Bluetooth | Speakers | IPX2
Keep the party going however you want. Enjoy GS50 as a Bluetooth speaker and a portable projector!
Optimized Picture Mode powered by CinematicColor with 98% Rec.709 wide color gamut for true color.
The brightness auto-adjust feature maintains theatrical image quality with a balanced display.
The built-in 2.1 channel audio features dual 5W midrange tweeters with a powerful 10W woofer.
The GS50 comes with input lag 22.7ms (1080p@60Hz) while under Game Mode.
Elevate your entertainment anywhere you are.
Turn it on for autofocus.
Adjustable stand tilts up to 15°.
Let 2D keystone and four corner adjustment square the image.
GS50 lets you easily achieve the optimal screen size and viewing distance.
Provide safe viewing of curated content without worrying about kids playing around the projector.
30,000-hour long life LED source with 2.5-hour battery life keeps the fun going for everyone.
-One Google account. Seamless streaming.
-5,000+ Google Play apps
-One-button Amazon Prime access
Cast via AirPlayor Chromecast to enjoy photos, videos, music, and other content on the big screen.
Access and discover new entertainment. Just say the name of the show or movie to start watching!
Engineered for lightweight durability, GS50 is ergonomically designed for rugged active lifestyles.
GS50 is protected with a splash-proof film. A light splash can be channeled out of the machine.
GS50 is double-protected by a 1mm-thick waterproof TPU inner layer and a drop-proof outer resin.
Thanks to GS50’s durable leather handle, you can make sure it arrives safe and in style.