Communicate clearly and confidently with our latest Creative HS-720 V2 USB headset!

USB Headset with Noise-cancelling Condenser Mic and Inline Remote with Mic Mute Button for Video Calls

Refreshed with a new, understated look and optimized for online meetings, the Creative HS-720 V2 is a simple plug-and-play headset that works with any PC or Mac, and is lightweight so you can use it comfortably for long hours without fuss!

The Creative HS-720 V2 is equipped with all the must-have features for work calls—a noise-cancelling condenser mic to block off unwanted noise, mic-monitoring (sidetone) feature that keeps you in check of how loud you sound to others, and a convenient inline remote that comes with easy access to mic mute button and calls pick-up.

Requiring zero extra software nor installation, this is the ideal USB computer headset for any working professionals who wants an easy and fuss-free headset experience.

Clear Communications

Be heard clearly with a noise-cancelling boom mic that picks up your voice over the surrounding noises, ensuring that you are heard clearly. Also comes with a flexible boom that allows you to adjust to any angle for the right fit.

Direct Mic Mute Control

Mute or unmute yourself easily with a press of the mic mute button on the inline control, without going back to the web conference app. The mic’s LED indicator lights up in red while you are muted so you can keep track of your mic status.

Convenient Inline Controls

The inline control also features a direct call pick-up button, as well as the volume and playback buttons–all the necessary controls are conveniently available at your fingertips.

Adjust Your Tone Easily

Creative HS-720 V2’s mic-monitoring (sidetone) feature allows you to hear how loud you sound to others, and consciously adjust your tone when necessary.

DESIGN

Works with Popular Conference Apps

This simple plug-and-play headset is suitable for use with any PC or Mac* computer with a USB-A port, and works with all the popular conference apps like Cisco WebEx, Facebook Messenger, Google Meet, Microsoft Teams, Skype, Zoom.

Without the need to install any extra software or to fiddle with settings, the HS-720 V2 works immediately once it’s plugged in, and delivers enhanced digital audio for any use!

*For Windows PC users, make sure that the Creative HS-720 V2 is set as your Default Device under the Playback tab of your computer’s Sound Settings. For Mac users, make sure that the Creative HS-720 V2 is set as your Default Device under both the Input and Output tabs of your Mac’s System Preferences.

Stay Comfortable During Long Meetings

Designed to be lightweight (135g / 4.76 oz), the Creative HS-720 V2 rests comfortably on your head and ears without weighing you down even during long meetings.

We’ve also made sure that the cable length is just the right length (2m / 6.56 ft) so that you have enough room to move around, or even stand up during the meeting for quick stretches to ease your muscle tensions.

Superior Sound for All Use

Our HS-720 V2 headset is equipped with 30 mm Neodymium drivers on each side of the earcups to deliver enhanced digital audio straight to your ears.

Faithfully tuned for powerful acoustics, enjoy robust, rich, and detailed audio performance for all your calls, music listening, drama binge, and even games.