USB-C Universal DV4K Docking Station with 100W Power Delivery

Powerful. Functional. Flexible.

Create and power your dual-video workspace with a single cable. Connect two 4K displays to multiple hosts and peripherals for a dual ultra-high-definition video experience.

FEATURES

  • Supports single and dual 4K UHD @ 60 Hz video via two DisplayPort™ 1.2a ports or HDMI 2.0 ports
  • Power Delivery 3.0 up to 100W for USB-C hosts
  • 1 USB 3.2 Gen 2 Type-C (10 Gbps) port
  • 4 USB 3.2 Gen 1 Type-A ports (1 fast charging)
  • 1 Gigabit Ethernet port
  • 1 3.5mm combo Audio In/Out port
  • Integrated lock slot accommodates standard security locks to safeguard equipment
  • 1M USB-C detachable host cable (C/M to C/M) with (C/F to A/M) tethered adapter
  • Compatible with Targus VESA® Mounting Bracket (ACX003GLZ, sold separately)

Expand your workstation and connect to virtually any laptop with the Universal USB-C® DV4K Docking Station with 100W Power. Designed to support and power a wide variety of USB-C laptops and operating systems, including Windows®, macOS®, Android™, Chrome OS™, and Ubuntu®, this patented dock packs all of the ports and power you need.

Enjoy sharp 4K video while supporting a connection up to two monitors with its two HDMI and two DisplayPort™ connections. Plus connect all your favorite accessories – like a mouse, keyboard, hard drive, and more – with a combination of USB-A (4x USB 3.2 Gen 1 Type-A ports) and USB-C (1x 3.2 Gen 2 Type-C), plus Ethernet and audio ports.

Designed for the modern workstation, the dock comes equipped with a VESA® bracket mounting provision, which allows for use of the Targus VESA Mount Bracket (ACX003GLZ – sold separately) to hold your dock behind your display for even greater space savings.

Supports Dual DisplayPort™ and HDMI Monitors

The USB-C® Universal DV4K Docking Station with 100W Power is Thunderbolt™ 3 compatible, but that’s only the beginning. Enjoy two DisplayPort™ or two HDMI ports (or a mix of the two) with your dual display and create a picture-perfect image at 4K Ultra HD. Compare photos, documents, spreadsheets for work, or browse email with ease from screen to screen. Enjoy unbeatable compatibility all in one place using a single docking station with power.

All About the Ports

With one USB 3.2 Gen 2 Type-C port and four USB 3.2 Gen 1 Type-A ports, it’s simple to connect the latest keyboards, exterior drives, and other peripherals to customize your workspace experience. The dock also includes a fast-charging port for charging your smartphone, tablet, or other devices.

Innovative Design

Compact and sleek, this patented dock is a sure fit for shrinking desktops and tight spaces. The dock is also equipped with a VESA® bracket mounting provision, which allows for use of the Targus VESA Mount Bracket (ACX003GLZ – sold separately) to hold your dock behind your display for even greater space savings.

Enterprise Software Suite: A Targus Exclusive

Enhance security and improve user experience with the Targus Enterprise Software Suite for DOCK182USZ.

  • Wi-Fi Auto Switch: auto enables/disables Wi-Fi functionality when the dock’s Ethernet connection is active, reducing unnecessary network traffic and enabling faster connection speeds. 
  • MAC Address Cloning: auto replaces the MAC address of the connected Targus Ethernet network adapter with any (Wired Ethernet, Wireless Ethernet, Bluetooth) MAC address of the local host, supporting device-based authentication methods. 
  • Ghost Device Removal: purges older, latent Targus docking station devices from the local registry preventing registry bloat.
  • Targus A/V Configuration Utility: restores audio configuration, icon, and first-level application window’s positions to external monitors when re-connecting to a previously used Targus docking station.

What’s in the Box

  • Quick Start Guide
  • USB C/M to C/M Cable, Black; 1m, 5A, 10Gbps, E-marked, screw-in (part# ACC1133GLX)
  • Adapter, AC to DC, output: 19V, 7.89A, 150W (part# 800-0496-001A)
  • AC Power Cord, C5 Connector, US plug 3P, 1.8M (part# 511-0518-001A)
  • Dock