The perfect compact mobile dock.
The SD1650P USB-C Single 4K Portable Docking Station with 100W Power Pass-Through - Win/Mac/Chrome/iOS/Android delivers 100W of pass-through power, single 4K (HDMI @ 30Hz) or 1080p (VGA Full HD @ 60Hz) video; and six ports for productivity on the go, including 5Gbps speeds via two USB-A 3.2 Gen1 ports, and a USB-C 3.2 Gen1 port; and a 1Gbps Ethernet port. Supports USB-C iPads and Samsung DeX, for a computer-like experience from Samsung Galaxy, Note, and Tab devices. Includes cable storage clips for the included 11-inch (27.9cm) cable.