This DisplayPort 1.4 cable connects your DisplayPort™ laptop or desktop computer to an ultra-high definition 8K monitor, TV or projector. It supports resolutions up to 8K (7680 x 4320) at 60Hz.

The DisplayPort monitor cable provides the essential connection to support the next generation of ultra-high definition video.

This cable is VESA® Certified to ensure full compliance and efficient operation of the higher link rate of HBR3. It has been tested to meet all DP 1.4 specifications to ensure quality and reliability.

The Superior Performance of DisplayPort 1.4

Text | This 8K DisplayPort cable supports all DP 1.4 features:

• High Bit Rate 3 (HBR3) Bandwidths of 32.4 Gbps supporting the latest in industry standards

• High Dynamic Range (HDR10) for higher contrast ratio and vivid colors

• Multi-Stream Transport (MST) for daisy-chaining multiple monitors

• Display Stream Compression 1.2 (DSC) for maximum resolution output

• Forward Error Correction to manage data transmission errors

• High-Bandwidth Digital Content Protection (HDCP 2.2) for a secure connection between source and display

• 32 Uncompressed Digital Audio Channels

Cable Key Features

Text | Aluminum-mylar foil with braided shielding improve EMI protection Long lasting flexible TPE jacket & strain relief (TPE is non-toxic & halogen free for environmental sustainability)

Connector Key Features

Text | Die-cast aluminium sub-structure shielding improves signal integrity & prevents signal degradation Corrosion-free gold-plated connectors ensure premium video quality & enhanced reliability Tested to withstand 5000+ insertions

8K: Enabling Business Continuity

Text | 8K has a resolution of 7680 x 4320 and is also known as 4320p and Ultra High Definition (UHD). Suitable for digital signage and other commercial displays that require the highest available resolution. This cable is backward compatible with 4K and 5K displays making it the perfect peripheral to start futureproofing your cabling infrastructure.

Comprehensive Product Testing & Expert Technical Support 

Text | StarTech.com conducts thorough compatibility and performance testing on all our products to ensure we are meeting or exceeding industry standards and providing high-quality products to our customers. Our local StarTech.com Technical Advisors have a broad product expertise and work directly with StarTech.com Engineers to provide support for our customers both pre and post-sales. 

DP14VMM4M is backed by a StarTech.com lifetime warranty.