Transform your laptop into a multi-purpose workstation

USB-C Docking Station

This USB-C dock with PD charging expands the capabilities of your laptop, tablet or MacBook computer. From a single USB-C or Thunderbolt 3 connection, you can simultaneously transmit 4K video and digital audio to two large displays, access a thumb drive or memory card, connect to a wired Gigabit Ethernet network, and charge your PD-compliant smartphone or tablet.

Innovative features for premium performance

Connect one or two monitors

The U442-DOCK8G-GG supports USB DisplayPort Alternate Mode for transmitting video to a monitor, television or projector. Two HDMI outputs each support 4K resolutions up to 3840 x 2160 at 60 Hz with multi-channel sound, 36-bit Deep Color and 4:4:4 chroma subsampling.

  • Show the same video on your laptop and one or two monitors.
  • Extend video across multiple monitors.
  • Share audio/video in a conference room, classroom or auditorium.

Connect and charge USB peripherals

Two USB-A ports 3.0 ports allow you to connect a wide variety of USB devices, including flash drives, cameras, keyboards, mice and external hard drives. You can also connect a printer with a USB cable when a wireless connection isn’t feasible.

  • USB-A ports support data transfer rates up to 5 Gbps.
  • One USB-A port meets BC 1.2 standards to provide up to 1.5A of charging power.
  • USB-C Power Delivery (PD) 3.0 port supports up to 100W of power (15 watts for the dock/85W for charging host device).

Save space and simplify travel

One USB-C connection provides all the ports you need, so you can leave the adapters at home. Keep the U442-DOCK8G-GG on your desk, and you’ll only have one cable to unplug when you take your laptop on the road.

  • Slim design fits easily into your backpack or briefcase.
  • Built-in USB-C cable plugs into a USB-C or Thunderbolt 3 port in either direction for an instant connection every time.
  • Plug-and-play installation means no software or drivers required.